EN
  • EN
  • DE

STD845DN40

Part No STD845DN40
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 400V 4A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 400V
Vce Saturation (Max) @ Ib, Ic 500mV @ 1A, 4A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce 12 @ 2A, 5V
Power - Max 3W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number STD845
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678215-STD845DN40
Ultra Librarian 3D Model Ultra Librarian STD845DN40 CAD Model

Description

STMicroelectronics STD845DN40 Overview

The STD845DN40 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ DM6 series, which features extremely low on-resistance (R<sub>DS(on)) combined with a high voltage rating, making it an excellent choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The STD845DN40 has a drain-source voltage (V<sub>DS) of 400V, which makes it suitable for high-voltage power applications.
  • Low On-Resistance: With an R<sub>DS(on) as low as 0.084Ω, this MOSFET ensures minimal power loss and improved efficiency, which is critical for power management applications.
  • High Current Capability: It can handle a continuous drain current (I<sub>D) of up to 8.4A, accommodating a broad range of power requirements.
  • Fast Switching Performance: The device is optimized for fast switching, reducing switching losses, and improving overall performance in applications such as switch-mode power supplies.
  • Enhanced Thermal Performance: The STD845DN40 is designed with an advanced package that enhances its thermal characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The versatility of the STD845DN40 makes it an ideal component for various high-efficiency applications, including:

  • LED lighting systems
  • Switching power supplies
  • Power adapters
  • DC-DC converters
  • Solar inverters
  • Motor control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD845DN40 is no exception, as it is designed to meet rigorous industry standards for reliability and performance. Its robust construction ensures a long operational lifespan even in demanding environments.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess