EN
  • EN
  • DE

STD8NM60N-1

Part No STD8NM60N-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 7A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 560pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 650 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1102926-STD8NM60N-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD8NM60N-1 CAD Model

Description

STD8NM60N-1 N-channel MOSFET by STMicroelectronics

The STD8NM60N-1 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to deliver high-efficiency power conversion in various applications. Its robust structure and advanced engineering make it ideal for an array of uses, including switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control, and other power management tasks.

Key Features

  • Low Threshold Drive: The STD8NM60N-1 features a low gate threshold voltage, which facilitates the design of low-voltage drive circuits and promotes energy savings in end applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET reduces switching losses, which is crucial for improving efficiency in high-frequency power circuits.
  • Superior RDS(on): The device boasts an exceptionally low on-state resistance (RDS(on)), minimizing conduction losses and enhancing overall performance.
  • 100% Avalanche Tested: Guaranteeing reliability, each unit is rigorously tested for avalanche ruggedness, ensuring it can handle tough conditions without failing.
  • Application Versatility: Thanks to its robust design, the STD8NM60N-1 can be used in a wide range of industrial and consumer applications, offering designers a versatile component for their power management solutions.

Technical Specifications

  • Voltage Rating (VDS): 600V
  • Drain Current (ID): 6A
  • Power Dissipation (PD): 70W
  • Operating Temperature Range: -55°C to 150°C
  • Package: TO-252 (DPAK)

STMicroelectronics' commitment to innovation is embodied in the STD8NM60N-1, ensuring that it meets the highest performance standards for power MOSFETs. Whether you're designing for energy efficiency or need a reliable switch for high-power applications, the STD8NM60N-1 is an excellent choice that combines durability, efficiency, and versatility in a compact package.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess