EN
  • EN
  • DE

STD9HN65M2

Part No STD9HN65M2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description 100% avalanche tested | MOSFET N-CH 650V 5.5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 5.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 820mOhm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 11.5nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 325pF at 100V
Power Dissipation (Maximum) 60W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260912-STD9HN65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD9HN65M2 CAD Model

Description

The STD9HN65M2 is a high-performance N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This state-of-the-art component is part of STMicroelectronics' MDmesh™ M2 series, which is celebrated for its excellent efficiency, particularly in light-load conditions. The STD9HN65M2 is an ideal choice for a wide array of power applications, including switch-mode power supplies (SMPS), lighting, DC-DC converters, and high-efficiency converters.

Featuring a drain-source voltage (V<sub>DS) of 650V, the STD9HN65M2 is well-suited for high-voltage applications. It is capable of withstanding significant voltage stress, ensuring reliability and longevity in harsh electrical environments. Its maximum continuous drain current (I<sub>D) is rated at 7A, providing ample current handling capability for a variety of circuits.

The device boasts a low on-resistance (R<sub>DS(on)) of only 0.58Ω, which translates to reduced conduction losses and improved overall efficiency. This is particularly beneficial in applications where energy conservation and thermal management are critical. Additionally, the STD9HN65M2 comes in a surface-mount DPAK package, which not only saves space on the PCB but also aids in efficient heat dissipation.

The STD9HN65M2 also incorporates STMicroelectronics' Zener-protected SuperMESH™ technology, providing inherent robustness against electrostatic discharges and enhancing the MOSFET's ruggedness. This feature is particularly important in industrial applications where reliability and uptime are paramount.

In summary, the STD9HN65M2 from STMicroelectronics is a high-voltage, high-efficiency power MOSFET that offers a compact solution for a wide range of power applications. Its low on-resistance, high voltage capability, and robust design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1616 $58.1760
875+ $0.1326 $116.0250
1,350+ $0.1286 $173.6100
1,860+ $0.1244 $231.3840
2,405+ $0.1203 $289.3215
3,220+ $0.1078 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess