EN
  • EN
  • DE

STDLED524

Part No STDLED524
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 525 V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.6Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 12 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 340 pF @ 100 V
Power Dissipation (Max) 45W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STDLED524
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278179-STDLED524
Ultra Librarian 3D Model Ultra Librarian STDLED524 CAD Model

Description

    

The STDLED524, from the reputable semiconductor manufacturer STMicroelectronics, is a cutting-edge LED driver designed to deliver high performance and reliability for a wide range of lighting applications. This compact, integrated solution is engineered to simplify the design and enhance the efficiency of LED lighting systems.

  

Key Features

  
        
  • High Efficiency: The STDLED524 boasts an impressive efficiency rating, ensuring minimal power loss during operation and reducing overall energy consumption.
  •     
  • Wide Input Voltage Range: This LED driver is versatile, with a broad input voltage range that accommodates various power supplies, making it suitable for a multitude of LED applications.
  •     
  • Integrated Protections: Equipped with multiple protection features, the STDLED524 safeguards against overcurrent, overheating, and short circuits, contributing to the longevity and safety of the lighting system.
  •     
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming methods, offering precise control over light intensity and enabling energy savings and mood setting in different environments.
  •     
  • Compact Size: The small form factor of the STDLED524 makes it an ideal choice for space-constrained applications, allowing for more creative and flexible lighting design options.
  •   
  

Applications

  

The STDLED524 is suitable for a diverse range of lighting applications, including:

  
        
  • Residential and commercial lighting
  •     
  • Architectural lighting
  •     
  • Outdoor lighting
  •     
  • Task and accent lighting
  •     
  • Signage and backlighting
  •   
  

Technical Specifications

  

Some of the technical specifications that make the STDLED524 a top choice for designers and engineers include:

  
        
  • Adjustable output current through an external resistor
  •     
  • High switching frequency compatible with common passive components
  •     
  • Thermal shutdown feature to prevent damage from excessive heat
  •   
  

STMicroelectronics is known for its commitment to innovation and quality, and the STDLED524 is a testament to their expertise in the field of LED drivers. With its robust feature set and flexible application range, the STDLED524 is poised to illuminate the future of LED technology.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess