EN
  • EN
  • DE

STDLED625H

Part No STDLED625H
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 620 V
Current - Continuous Drain (Id) @ 25°C 4.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2Ohm @ 1.9A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 23 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 560 pF @ 50 V
Power Dissipation (Max) 70W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STDLE
Other Names -497-13943-6,497-13943-1,-497-13943-2,-497-13943-1,497-13943-2,STDLED625H,497-13943-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278180-STDLED625H
Ultra Librarian 3D Model Ultra Librarian STDLED625H CAD Model

Description

    

The STDLED625H from STMicroelectronics is a highly efficient LED driver, designed to deliver constant current to high-brightness LEDs, ensuring consistent luminosity across various applications. This advanced driver is an integral component for a range of lighting solutions, from automotive and industrial to consumer applications.

  

Key Features

  
        
  • High Output Voltage: Capable of providing an output voltage up to 60V, the STDLED625H can drive multiple LEDs in series, ensuring uniform brightness and simplifying the design of LED arrays.
  •     
  • Adjustable Output Current: Users can set the output current from 5 mA to 625 mA, allowing for precise control over the intensity of the light emitted by the LEDs, making it versatile for different lighting needs.
  •     
  • High Efficiency: With an efficiency rating that is among the best in its class, this LED driver minimizes energy loss, leading to lower power consumption and reduced heat generation.
  •     
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the LEDs and the driver itself from potential damage caused by overheating.
  •     
  • Dimming Capability: The STDLED625H supports both analog and PWM dimming, offering designers the flexibility to implement various brightness levels and dynamic lighting effects.
  •   
  

Applications

  

The versatility of the STDLED625H makes it suitable for a broad spectrum of LED lighting applications. It is commonly used in:

  
        
  • Automotive interior and exterior lighting
  •     
  • LED backlighting for LCD displays
  •     
  • Street and architectural lighting
  •     
  • Emergency lighting systems
  •     
  • General purpose LED illumination
  •   
  

Quality and Reliability

  

STMicroelectronics is renowned for its commitment to quality and reliability, and the STDLED625H is no exception. Manufactured to meet stringent standards, this LED driver promises long-term performance and stability, making it a trustworthy choice for designers and manufacturers alike.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess