EN
  • EN
  • DE

STEVAL-CBL005V1

Part No STEVAL-CBL005V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 1, Non-Isolated
Voltage - Input 8V ~ 15V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH23
Other Names STEVALCBL005V1,497-8717
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284206-STEVAL-CBL005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL005V1 CAD Model

Description

Introducing the STEVAL-CBL005V1 from STMicroelectronics

The STEVAL-CBL005V1 is a cutting-edge product from STMicroelectronics, designed to cater to the needs of modern electronics enthusiasts and professionals alike. This versatile cable extension board is a testament to STMicroelectronics' commitment to providing high-quality, innovative solutions for the development and testing of electronic applications.

Key Features

  • Compatibility: The STEVAL-CBL005V1 is designed to be compatible with STMicroelectronics' evaluation boards and development kits, ensuring seamless integration and a streamlined development process.
  • Quality Construction: Constructed with durable materials, this cable extension board is built to withstand the rigors of frequent use and handling, making it a reliable choice for continuous development work.
  • Flexibility: The board features a flexible cable that allows for easy connection between components, even in tight spaces or complex configurations, providing developers with the adaptability they need.
  • Connectivity Options: It comes equipped with a variety of connector types, ensuring that it can interface with a wide range of peripherals and systems.

Applications

With its robust design and versatile features, the STEVAL-CBL005V1 is ideal for use in a multitude of applications, including:

  • Prototyping and testing of electronic circuits
  • Development of IoT devices
  • Creation of embedded systems
  • Interfacing with sensors, actuators, and other hardware components

Technical Specifications

The STEVAL-CBL005V1 boasts technical specifications that ensure high performance and reliability:

  • Durable connectors for extended lifespan
  • High-quality cable materials for optimal signal integrity
  • Designed to support a wide range of signal types and communication protocols

Conclusion

The STEVAL-CBL005V1 is an essential tool for anyone involved in the development of electronic systems. With its focus on durability, compatibility, and flexibility, STMicroelectronics offers an invaluable resource for engineers and developers seeking to streamline their design processes and bring their innovative ideas to life. Whether for prototyping, testing, or final product development, this cable extension board is a reliable and practical solution.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess