EN
  • EN
  • DE

STEVAL-IHM029V1

Part No STEVAL-IHM029V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STM8S103F2, T1235H
Primary Attributes Universal Motor Control, 90 ~ 265 VAC Input, 2000W Output
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names 497-10752,STEVALIHM029V1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284448-STEVAL-IHM029V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM029V1 CAD Model

Description

STEVAL-IHM029V1: Low Voltage BLDC Motor Driver Evaluation Board

The STEVAL-IHM029V1 from STMicroelectronics is a sophisticated evaluation platform designed for the rapid development and testing of low voltage, brushless DC (BLDC) motor control applications. This versatile board is centered around ST's advanced L6230 motor driver IC, which is highly regarded for its efficiency, performance, and integration capabilities.

Key Features:

  • Integrated L6230 Motor Driver: The heart of the STEVAL-IHM029V1 is the L6230 IC, capable of driving motors with a supply voltage ranging from 8V to 48V, making it suitable for a wide array of low voltage applications.
  • Power Management: The board is equipped with an efficient power management system that ensures optimal power delivery to the motor under varying load conditions.
  • Flexible Control Options: Users can control the motor via multiple interfaces, including Hall sensors and sensorless configurations, offering flexibility for different application requirements.
  • Comprehensive Protection Features: The board includes a range of protection features such as overcurrent, overvoltage, thermal shutdown, and undervoltage lockout, safeguarding the motor and the driver from potential damage.
  • User-Friendly Interface: The evaluation board comes with user-friendly interfaces and connectors, which facilitate easy connection to the motor and the power supply, as well as to external control hardware or debugging tools.

Applications:

The STEVAL-IHM029V1 is ideal for a variety of low voltage motor control applications, including:

  • Home appliances
  • Fans and cooling systems
  • Portable power tools
  • Battery-powered equipment
  • Automation systems

With its robust design and comprehensive feature set, the STEVAL-IHM029V1 evaluation board is an excellent tool for engineers and hobbyists alike, looking to develop and prototype BLDC motor solutions with ease. It provides a powerful platform for experimenting with motor control algorithms, fine-tuning performance, and ultimately accelerating the development cycle of motor control projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess