Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 100 W
Voltage - Output 24V
Current - Output 4.3A
Voltage - Input 320 ~ 480 VAC
Regulator Topology Flyback
Frequency - Switching 50 ~ 85kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565, STC04IE170HV
Other Names 497-5679,-497-5679
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284233-STEVAL-ISA015V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA015V2 CAD Model

Description

STEVAL-ISA015V2 - Voltage Regulator Evaluation Board from STMicroelectronics

The STEVAL-ISA015V2 is a state-of-the-art evaluation board designed by STMicroelectronics, specifically crafted for testing and evaluating the performance of advanced voltage regulators. As a part of STMicroelectronics' extensive product evaluation tools, this board facilitates designers and engineers in assessing the features and capabilities of certain voltage regulator ICs under various conditions.

At the heart of the STEVAL-ISA015V2 is a highly efficient, fixed-frequency step-down switching regulator that is optimized for a compact footprint and high energy efficiency. This regulator is capable of delivering a stable and precise output voltage, ensuring reliable operation for sensitive electronic components. The board is designed to handle a wide input voltage range, making it versatile for use in a variety of applications, from consumer electronics to industrial systems.

The evaluation board comes equipped with several key features that enable comprehensive testing. These include adjustable output voltage settings, overcurrent protection, thermal protection, and under-voltage lockout. The onboard components are carefully selected to provide a clear representation of the regulator's performance in real-world scenarios.

For ease of use, the STEVAL-ISA015V2 includes connectors and test points that allow for straightforward integration into existing setups and easy access to measure electrical parameters. The board's layout is thoughtfully designed to minimize noise and maximize the performance of the voltage regulator. Additionally, the evaluation board is compatible with a variety of external loads, making it a flexible tool for testing different power scenarios.

Engineers and designers looking to implement STMicroelectronics voltage regulators into their designs will find the STEVAL-ISA015V2 an invaluable resource. The board not only demonstrates the capabilities of the regulators but also provides insights into optimizing circuit design for improved power management. With this evaluation board, STMicroelectronics continues to support innovation and development in the field of power electronics.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD BUCK REG/LDO ADP5052 / ADP5052 series DC/DC, Step Down with LDO 5, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for ADP5052-EVALZ
Analog Devices Inc.
DEMO BOARD FOR LTC3892EFE-1 / LTC3892EFE-1 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2190A-A
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9 / MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MCP1256/7/8/9EV
Analog Devices Inc.
DEMO BOARD FOR LTC3895EFE / LTC3895 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2117A
Texas Instruments
EVAL MODULE FOR TPS40055-002 / TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $110.7264
ECAD model for TPS40055EVM-002
Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention