Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 150 W
Voltage - Output 24V
Current - Output 6A
Voltage - Input 85 ~ 265 VAC
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6599
Other Names 497-8265
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284231-STEVAL-ISA018V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA018V1 CAD Model

Description

STEVAL-ISA018V1 Evaluation Board from STMicroelectronics

The STEVAL-ISA018V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for those looking to explore the capabilities of their advanced voltage regulator ICs. This product is part of ST's portfolio of evaluation tools that enable designers and engineers to test the features and performance of their power management devices in real-world applications.

Key Features

  • High-Efficiency Step-Down Regulator: The board is built around a synchronous step-down switching regulator, which is optimized to provide a high-efficiency power conversion.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, allowing users to tailor the power supply to their specific needs.
  • Thermal Protection: The onboard thermal protection ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of the evaluation board.
  • Overcurrent Protection: With built-in overcurrent protection, the STEVAL-ISA018V1 safeguards against excessive current draw that could potentially damage the circuit.
  • Wide Input Voltage Range: The board can accommodate a broad range of input voltages, making it versatile for various applications and testing scenarios.

Applications

The STEVAL-ISA018V1 is ideal for a wide array of applications, including:

  • Industrial Power Supplies
  • Consumer Electronics
  • Telecommunications Equipment
  • Automotive and Transportation
  • Medical Devices

Design Support and Flexibility

STMicroelectronics provides comprehensive design support for the STEVAL-ISA018V1, including detailed documentation, reference design files, and technical guidance to ensure a smooth evaluation process. The board's layout is carefully designed to facilitate easy integration into existing systems and to enable quick modifications, providing engineers with the flexibility to experiment and iterate on their designs.

Whether you're developing power management solutions for consumer gadgets or industrial machinery, the STEVAL-ISA018V1 evaluation board is a robust tool that delivers the performance and versatility needed to streamline your design process and accelerate time-to-market.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention