Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 12 W
Voltage - Output 3.3V, 12V
Current - Output 1A
Voltage - Input 85 ~ 305 VAC
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer26
Base Product Number STEVAL
Other Names 497-11124,STEVALISA081V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284158-STEVAL-ISA081V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA081V1 CAD Model

Description

STEVAL-ISA081V1 - STMicroelectronics

The STEVAL-ISA081V1 from STMicroelectronics is a highly efficient, product evaluation board designed to showcase the features and capabilities of the L7986A switching regulator. This regulator is a step-down monolithic power switching regulator capable of delivering up to 3 A of current to the load, with excellent line and load regulation.

Key Features

  • Efficient Power Conversion: The L7986A regulator operates at a switching frequency of up to 1.5 MHz, allowing the use of small-sized filter components, resulting in a compact and space-saving design.
  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4.5 V to 38 V, making it suitable for a variety of industrial and consumer applications where the input voltage can vary.
  • Adjustable Output Voltage: The output voltage can be set from 0.8 V to VIN, providing flexibility for powering different loads.
  • Thermal Protection: It includes thermal shutdown and current limiting features to protect the circuit in adverse conditions.
  • Low Standby Current: The L7986A features a low consumption mode, which is activated by pulling the EN pin low, reducing the standby current and making it suitable for battery-powered applications.

Applications

The STEVAL-ISA081V1 is versatile and can be used in a wide range of applications, including:

  • Industrial power systems
  • Consumer electronics
  • Networking equipment
  • Embedded systems
  • Point of Load conversions

Design and Layout

The evaluation board comes with a pre-assembled L7986A regulator in a VFQFPN 16L package, providing a ready-to-use solution for testing and prototyping. The layout is optimized to facilitate measurement access points and provide a clear visual of the component's configuration. This allows for easy evaluation of the L7986A's performance and simplifies the design process for engineers looking to integrate the regulator into their own projects.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
STMicroelectronics
BOARD EVAL BUCK REG L5973D / L5973D DC to DC Converter and Switching Regulator Chip 1.235VDC to 36VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA101V1
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Richtek USA Inc.
EVAL MODULE FOR RT7285CGJ6
Need more? Email Us
ECAD model for EVB_RT7285CGJ6
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MODULE FOR TPS54331-232 / TPS54331 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54331EVM-232
Intersil
EVAL BOARD FOR ISL6442 / DUAL (180 DEGREE OUT-OF-PHASE) PWM AND LINEAR CONTROLLER BOARD
Need more? Email Us
ECAD model for ISL6442EVAL1Z
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ECAD model for NCP5425SOEVB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention