EN
  • EN
  • DE

STEVAL-ISA155V1

Part No STEVAL-ISA155V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part L6902
Primary Attributes 8 ~ 25V in, 3.3V @ 1A Out
Supplied Contents Board(s)
Secondary Attributes Output Voltage of 1.3~10V Possible, Thermal Shutdown
Base Product Number STEVAL
Other Names EVAL6902D,-497-4746,EVAL6902D,497-4746
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284524-STEVAL-ISA155V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA155V1 CAD Model

Description

Introducing the STEVAL-ISA155V1 Evaluation Board

The STEVAL-ISA155V1 is a state-of-the-art evaluation board designed by STMicroelectronics, specifically tailored for power management and energy efficiency applications. This board is an excellent tool for engineers and developers who need to evaluate the performance of the VIPer26K high-voltage converter, which is capable of driving up to 12 W load with excellent power conversion efficiency.

Key Features

  • Integrated VIPer26K Converter: At the heart of the STEVAL-ISA155V1 is the VIPer26K, a high-voltage converter that integrates a PWM controller and a 1050 V avalanche-rugged power MOSFET.
  • Wide Input Voltage Range: The board supports a wide input voltage range from 4.5 V to 30 V, making it versatile for various applications.
  • Flexible Power Supply: It can be utilized as an auxiliary power supply for applications like home appliances, air conditioners, and power tools.
  • Compact Design: The STEVAL-ISA155V1 boasts a compact and optimized layout, which is beneficial for space-constrained applications.
  • Thermal Protection: The board is equipped with thermal shutdown protection to prevent damage from overheating.
  • RoHS Compliant: It adheres to the latest environmental standards, being RoHS compliant.

Applications

The STEVAL-ISA155V1 is suited for a range of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • LED lighting
  • Standby power supplies
  • AC-DC adapters

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA155V1, including detailed documentation, reference designs, and technical support from experts. This ensures a smooth integration and a quick start to your development process.

In summary, the STEVAL-ISA155V1 is a robust and versatile evaluation board that offers a quick and efficient way to test and implement power solutions using the VIPer26K high-voltage converter. Its wide input voltage range, high integration, and support for multiple applications make it an ideal choice for developers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess