Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPer plus
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 10W
Voltage - Output 12V
Output Current 840mA
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer25
Win Source Part Number 799077-STEVAL-ISA162V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISA162V1
Introduction Date April 02, 2015
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA162V1 CAD Model

Description

The STEVAL-ISA162V1 is a highly efficient, compact, and versatile evaluation board presented by STMicroelectronics, designed primarily for the evaluation of the VIPER26HD, which is an offline high-voltage converter from the VIPerPlus family. This product is well-suited for developing SMPS (Switched-Mode Power Supply) applications with a power capability of up to 12 W.

Key Features

  • Integrated VIPER26HD: The board incorporates the VIPER26HD high-voltage converter, which combines a dedicated current mode PWM controller with a high-voltage MDMesh Power MOSFET in one package.
  • Wide Input Voltage Range: The STEVAL-ISA162V1 operates over a broad input voltage range, making it suitable for a variety of AC mains supplies.
  • Multiple Output Configurations: It supports multiple output configurations, including isolated and non-isolated topologies, which allows for flexibility in designing power supplies for different applications.
  • Energy Efficient: With its energy-saving features, the board meets energy efficiency standards, ensuring low power consumption during operation.
  • Compact Design: The evaluation board's compact design enables easy integration into end applications, without requiring significant space.
  • Protection Features: It includes various protection mechanisms such as overcurrent protection, brown-out protection, and thermal shutdown, which enhance the safety and reliability of the end application.

Applications

The STEVAL-ISA162V1 is ideal for developing power solutions for a wide range of applications, including consumer electronics, home appliances, office equipment, and industrial systems. Its flexibility and efficiency make it a go-to choice for engineers and designers looking to create robust power supplies with minimal design complexity.

Additional Resources

For more detailed information, users can access datasheets, application notes, and user manuals on the STMicroelectronics website. These resources provide in-depth technical details and guidelines for utilizing the STEVAL-ISA162V1 evaluation board to its full potential.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention