EN
  • EN
  • DE

STEVAL-ISA164V1

Part No STEVAL-ISA164V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Digital Power Controller
Utilized IC / Part STNRG388A
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number STEVAL
Other Names 497-16246,-1138-STEVAL-ISA164V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284585-STEVAL-ISA164V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA164V1 CAD Model

Description

STEVAL-ISA164V1 Evaluation Board from STMicroelectronics

The STEVAL-ISA164V1 is a high-performance evaluation board designed by STMicroelectronics, tailored for power management and energy-efficient applications. This evaluation board showcases the capabilities of the L7987, a robust 61 V, 3 A step-down switching regulator with a wide input voltage range and minimized power consumption.

The L7987 regulator incorporated in the STEVAL-ISA164V1 is suitable for a diverse array of applications, thanks to its flexible input voltage range from 4.5 V to 61 V, which allows the board to address various power supply scenarios, including industrial, automotive, and consumer electronics. The high switching frequency, which can be adjusted up to 1 MHz, enables the use of small-sized external components, thereby reducing the overall footprint and bill of materials.

A key feature of the STEVAL-ISA164V1 is its high efficiency, which can reach up to 95%, ensuring reduced heat dissipation and enhanced reliability. The board provides an adjustable output voltage that can be set from 0.8 V to VIN, with a maximum output current of 3 A, making it suitable for powering complex digital systems that require stable and efficient voltage supply.

The evaluation board comes equipped with several protection features, including overcurrent protection, thermal shutdown, and overvoltage protection, which contribute to the safe operation of the end application under various conditions. Additionally, the board includes an enable pin for power sequencing and a power-good signal for real-time monitoring of the system status.

For designers and engineers looking to expedite their development process, the STEVAL-ISA164V1 offers an excellent platform for testing and prototyping. Its compact design, comprehensive documentation, and compatibility with the eDesignSuite software tool from STMicroelectronics make it an invaluable resource for accelerating the design of power supply circuits.

Overall, the STEVAL-ISA164V1 evaluation board is a testament to STMicroelectronics' commitment to providing innovative, high-quality products for the electronics industry, with an emphasis on performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess