EN
  • EN
  • DE

STEVAL-ISA182V1

Part No STEVAL-ISA182V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 8.4 W
Voltage - Output 12V
Current - Output 700mA
Voltage - Input 85 ~ 132 VAC
Regulator Topology Flyback
Frequency - Switching 115kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer38
Base Product Number STEVAL
Other Names -1138-STEVAL-ISA182V1,497-16979
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284185-STEVAL-ISA182V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA182V1 CAD Model

Description

Overview of STEVAL-ISA182V1

The STEVAL-ISA182V1 is a highly efficient product designed by STMicroelectronics, a leader in semiconductor solutions. This evaluation board is specifically tailored for power conversion applications and is part of STMicroelectronics' extensive portfolio of evaluation tools that help designers and engineers to expedite the development process and reduce time-to-market for their products.

Key Features

  • Advanced Power Conversion: The STEVAL-ISA182V1 is built around an advanced synchronous step-down switching regulator, which is optimized for high efficiency and compactness. This makes it an ideal choice for applications where power efficiency and board space are critical considerations.
  • Wide Input Voltage Range: The board supports a broad input voltage range, accommodating various power sources and ensuring versatility across different applications and industries.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the requirements of their specific application, providing flexibility in the design process.
  • Thermal Protection: The evaluation board includes features such as over-temperature protection, safeguarding the system against potential thermal issues and enhancing reliability.
  • Built-In Safety Features: In addition to thermal protection, the STEVAL-ISA182V1 comes with a suite of safety features including overcurrent protection and short-circuit protection, ensuring the safety and longevity of both the board and the end application.

Applications

The STEVAL-ISA182V1 is suitable for a wide range of applications, including but not limited to:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA182V1, including detailed documentation, reference design files, and technical support from their experienced engineering team. This ensures that designers can fully leverage the capabilities of the evaluation board and integrate it seamlessly into their projects.

With its robust feature set and support resources, the STEVAL-ISA182V1 is an excellent tool for designers looking to create efficient, reliable power solutions in their next-generation electronic products.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess