EN
  • EN
  • DE

STEVAL-ISB045V1

Part No STEVAL-ISB045V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Wireless Power Supply/Charging
Utilized IC / Part STWBC-WA
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18036
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284488-STEVAL-ISB045V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB045V1 CAD Model

Description

STEVAL-ISB045V1 - Wireless Charging Evaluation Board

The STEVAL-ISB045V1 is an innovative evaluation board designed by STMicroelectronics to showcase the capabilities of wireless charging technology. This versatile development platform is tailored for Qi-compliant wireless charging applications and is an excellent tool for engineers and developers looking to explore the features and performance of STMicroelectronics' wireless charging ICs.

Key Features:

  • Qi-Compliant: The board is compliant with the Wireless Power Consortium's Qi standard for inductive charging, ensuring compatibility with a wide range of wireless charging devices.
  • Power Transfer: Capable of delivering up to 15W of power, making it suitable for fast charging applications.
  • STWBC-MP: The board is built around the STWBC-MP digital controller, optimized for multi-coil and multi-power wireless charging applications.
  • Flexible Firmware: The evaluation board comes with pre-loaded firmware, which is fully upgradable to suit various application requirements and to enable the testing of different features and functionalities.
  • Comprehensive Protection: Features include foreign object detection (FOD), over-temperature protection, and over-voltage protection, ensuring safe and reliable operation.
  • Customizable: Engineers can easily adjust parameters such as power levels, control algorithms, and FOD settings to tailor the board’s performance to their specific needs.

Applications:

The STEVAL-ISB045V1 is ideal for developing wireless charging solutions for a variety of applications, including:

  • Smartphones and portable electronics
  • Wearable devices
  • Medical and healthcare equipment
  • Industrial and automation systems

Design Support:

STMicroelectronics provides extensive design support for the STEVAL-ISB045V1, including documentation, reference design files, and technical support from their engineering teams. This ensures that developers have all the necessary resources to create efficient, innovative wireless charging products using this evaluation board.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess