EN
  • EN
  • DE

STEVAL-MKI200V1K

Part No STEVAL-MKI200V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Temperature
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STTS22H
Base Product Number STEVAL
Other Names 497-STEVAL-MKI200V1K,-1138-STEVAL-MKI200V1K
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283706-STEVAL-MKI200V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI200V1K CAD Model

Description

The STEVAL-MKI200V1K from STMicroelectronics is a state-of-the-art sensor evaluation board designed for a wide range of applications including motion tracking, environmental sensing, and industrial monitoring. This compact and versatile board is an ideal solution for developers and engineers who need to rapidly prototype and test their sensor applications.

At the heart of the STEVAL-MKI200V1K lies a powerful suite of MEMS sensors that provide precise and reliable data across various parameters. The board includes accelerometers, gyroscopes, magnetometers, and environmental sensors capable of measuring pressure, humidity, and temperature. This integration of multiple sensors on a single platform allows for the development of complex and sophisticated applications that require real-time multi-dimensional data.

The evaluation board is designed with a user-friendly interface, making it easy to connect to a host system for data analysis and application development. The plug-and-play functionality ensures that developers can start working with the board immediately, without the need for complex setup procedures.

Additionally, the STEVAL-MKI200V1K is supported by the ST software ecosystem, including extensive libraries and development tools that simplify the process of integrating the sensors into various applications. The board is also compatible with the Unico GUI, which allows for easy configuration and data visualization, further accelerating the development process.

Key features of the STEVAL-MKI200V1K include:

  • Integrated high-performance MEMS sensors
  • Environmental sensors for comprehensive data acquisition
  • Easy-to-use interfaces for quick setup and integration
  • Support for ST's software development tools and Unico GUI
  • Compact design for easy prototyping and integration into final products

Whether for industrial IoT, consumer electronics, or wearable technology, the STEVAL-MKI200V1K evaluation board is a robust and flexible solution that can help accelerate the development cycle and bring innovative products to market faster.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess