EN
  • EN
  • DE

STF11N65M2(045Y)

Part No STF11N65M2(045Y)
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 650 V, 0.6 Ohm typ., 7 A MDmesh M2 Power MOSFET in TO-220FP narrow leads package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 7 A
Drain to Source Resistance 670 mΩ
Element Configuration Single
Gate to Source Voltage (Vgs) 25 V
Height 16.4 mm
Input Capacitance 410 pF
Length 10.4 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 25 W
Mount Through Hole
Number of Pins 3
RoHS Non-Compliant
Turn-Off Delay Time 26 ns
Turn-On Delay Time 9.5 ns
Width 4.6 mm
Win Source Part Number 1096867-STF11N65M2(045Y)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STF11N65M2(045Y) CAD Model

Description

STF11N65M2(045Y) - Power MOSFET from STMicroelectronics

The STF11N65M2(045Y) is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of the MDmesh™ M2 series, which is renowned for its excellent energy efficiency and performance in high-voltage applications. The STF11N65M2(045Y) is an ideal choice for a variety of power conversion and switching applications, including power supplies, lighting, converters, and motor drives.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The device offers a low on-state resistance, minimizing conduction losses and improving overall efficiency in high-power applications.
  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 650V, the STF11N65M2(045Y) is suitable for a wide range of applications that require high voltage operation.
  • Reduced Gate Charge (Q<sub>g): The optimized gate charge allows for faster switching speeds, which is critical for improving the performance of power conversion systems.
  • Enhanced dv/dt Capability: The device is engineered to withstand high voltage transients, ensuring reliability and robustness in harsh environments.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring it can handle the toughest conditions without failure.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Applications
  • DC-AC Converters for Solar Power Systems
  • High-Efficiency DC-DC Converters
  • Motor Control and Drives

The STF11N65M2(045Y) is encapsulated in a TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs. Its robustness and high efficiency make it a preferred choice for designers looking to optimize their power management systems.

STMicroelectronics' commitment to quality and innovation is evident in the STF11N65M2(045Y) Power MOSFET. It delivers the performance needed to drive the next generation of energy-efficient electronic devices and systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0711 $53.5550
100+ $1.0033 $100.3300
155+ $0.9694 $150.2570
225+ $0.9016 $202.8600
290+ $0.8677 $251.6330
360+ $0.8338 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess