EN
  • EN
  • DE

STF17N62K3

Part No STF17N62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series SuperMESH3™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 620 V
Current - Continuous Drain (Id) @ 25°C 15.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 340mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 105 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 3100 pF @ 50 V
Power Dissipation (Max) 40W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF17
Other Names 497-12571-5,-497-12571-5,STF17N62K3
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277977-STF17N62K3
Ultra Librarian 3D Model Ultra Librarian STF17N62K3 CAD Model

Description

STF17N62K3 - High-Performance MOSFET by STMicroelectronics

The STF17N62K3 is a state-of-the-art N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' MDmesh™ K3 series, which is renowned for its high efficiency and performance in a wide range of power applications.

Key Features

  • Voltage Rating: The STF17N62K3 is rated for a maximum drain-source voltage of 620V, making it suitable for high-voltage applications.
  • Current Handling: It can handle continuous drain currents up to 17A, ensuring robust performance for demanding loads.
  • Low On-Resistance: With a typical on-resistance of just 0.29Ω, this MOSFET ensures minimal power loss and improved efficiency.
  • Fast Switching: The device features fast switching characteristics, which is crucial for reducing switching losses and improving the performance of power converters.
  • Reduced Gate Charge: A low gate charge minimizes the energy required to turn the MOSFET on and off, contributing to the overall efficiency of the system.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under extreme conditions.

Applications

The STF17N62K3 is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Power Factor Correction Circuits
  • Motor Control Systems

Package and Quality

The STF17N62K3 is offered in a TO-220FP package, which is designed for optimal thermal performance and reliability. The package is compatible with a wide range of heatsinking options, providing flexibility in system design. Additionally, STMicroelectronics is committed to high standards of quality, and the STF17N62K3 is no exception. It is manufactured in ISO 9001 and ISO/TS 16949 certified facilities, ensuring that each device meets the stringent requirements of the automotive industry and other critical sectors.

With its robust design, high efficiency, and versatility, the STF17N62K3 from STMicroelectronics is an excellent choice for designers seeking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess