Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 21.5nC @ 10V
Max Input Capacitance 791pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 212269-STF18N60M2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STF18N60M2 CAD Model

Description

STF18N60M2 - N-channel 600 V, 0.280 Ohm typ., 13 A MDmesh™ M2 Power MOSFET - STMicroelectronics

The STF18N60M2 from STMicroelectronics is a high-performance N-channel Power MOSFET, part of the MDmesh™ M2 series, designed for delivering exceptional efficiency and reliability. This MOSFET utilizes the second generation of MDmesh™ technology, which combines the benefits of reduced on-resistance and fast switching with the ruggedness and performance stability at high temperatures that modern power applications demand.

With a drain-source voltage (V<sub>DS) of 600 V, the STF18N60M2 is particularly well-suited for high voltage applications such as switch-mode power supplies, lighting, welding, AC-DC converters, and power factor correction circuits. Its low on-resistance of 0.280 Ohm typ. contributes to reduced conduction losses, making the device energy-efficient and capable of handling continuous currents up to 13 A.

The MOSFET's package is TO-220FP, a widely used and robust package that ensures good thermal performance and simplifies mounting on a heatsink. The device also features Zener-protected gate, providing enhanced protection against overvoltage and ensuring a higher level of reliability for sensitive applications.

Key Features:

  • Drain-source Voltage (V<sub>DS): 600 V
  • Current rating (I<sub>D): 13 A
  • On-resistance (R<sub>DS(on)): 0.280 Ohm typ.
  • Low gate charge (Q<sub>g)
  • Fast switching speed
  • 100% avalanche tested
  • Zener-protected gate
  • TO-220FP package

The STF18N60M2 is also characterized by its low gate charge (Q<sub>g), which enhances its fast switching capabilities, thereby reducing switching losses and improving overall performance in high-frequency applications. In addition, the device is 100% avalanche tested, which guarantees robustness and long-term reliability, even under the most demanding conditions.

Whether you are designing power supply units, inverters, or any other high-voltage power conversion systems, the STF18N60M2 is an excellent choice that offers a balanced performance for efficiency, speed, and thermal management. With STMicroelectronics' commitment to quality and innovation, this Power MOSFET stands out as a reliable and efficient component for your power management solutions.

You May Also Be Interested in

Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7800 $50.7000
160+ $0.6400 $102.4000
245+ $0.6200 $151.9000
335+ $0.6000 $201.0000
435+ $0.5800 $252.3000
580+ $0.5200 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention