EN
  • EN
  • DE
  • IT

STF20NK50Z

Part No STF20NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 17A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066346-STF20NK50Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF20NK50Z CAD Model

Description

STF20NK50Z - N-Channel MOSFET by STMicroelectronics

The STF20NK50Z is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver superior power efficiency and reliability for a wide range of applications. With its advanced technology, the STF20NK50Z caters to the needs of power management in complex electronic systems.

Key Features:

  • High Voltage Capability: The STF20NK50Z operates at a maximum drain-source voltage of 500V, making it suitable for high voltage applications.
  • Low On-Resistance: It features a low on-state resistance (R<sub>DS(on)) of 0.28 ohms, which enhances its efficiency by minimizing conduction losses.
  • High Current Handling: With a continuous drain current (I<sub>D) of up to 20A, this MOSFET can handle significant current loads, making it ideal for high-power circuits.
  • Zener-Protected: The gate-source Zener diodes provide protection against electrostatic discharge, ensuring robust performance and longevity of the device.
  • 100% Avalanche Tested: This guarantees that the STF20NK50Z is reliable and can withstand harsh operating conditions.

Applications:

The versatility of the STF20NK50Z allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control
  • Inverters
  • LED Lighting
  • Automotive and Industrial Systems

Package and Quality:

The STF20NK50Z is available in a TO-220FP package, which is widely used in commercial and industrial electronic devices due to its robustness and excellent thermal performance. STMicroelectronics ensures that each device meets the highest quality standards, providing engineers and designers with a reliable component for their power management solutions.

Conclusion:

In summary, the STF20NK50Z N-Channel MOSFET from STMicroelectronics stands out with its high voltage capacity, low resistance, and high current handling capabilities. It is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of modern technology. With its built-in protection features and rigorous testing, the STF20NK50Z is a solid choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3504 $69.5552
30+ $4.3905 $131.7150
46+ $4.2533 $195.6518
63+ $4.1162 $259.3206
82+ $3.9791 $326.2862
109+ $3.5678 $388.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess