EN
  • EN
  • DE

STF24NM60N

Part No STF24NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 17A TO-220FP / Trans MOSFET N-CH 600V 17A 3-Pin(3+Tab) TO-220FP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1400pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 083742-STF24NM60N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STF24NM60N
Introduction Date January 05, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STF24NM60N CAD Model

Description

The STF24NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed to meet the efficiency and power density requirements of modern electronic applications. This MOSFET is a part of the MDmesh™ II Plus™ series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power supplies, lighting applications, and high-speed switching circuits.

Key Features

  • Low On-Resistance: With a typical on-resistance of only 0.165 ohms, the STF24NM60N ensures minimal power loss and heat generation, thereby enhancing the overall efficiency of the application it is used in.
  • High Voltage Capability: The device is capable of handling high voltages up to 600 V, making it suitable for a wide range of power applications, including those that require high voltage operation.
  • High Current Rating: The MOSFET can support a continuous current of 17 A, allowing it to drive high current loads with ease.
  • Reduced Gate Charge: A low gate charge (Qg) characterizes the STF24NM60N, which translates to reduced switching losses and faster switching performance.
  • Enhanced dv/dt Capability: The device is engineered to handle fast voltage changes, ensuring reliability in applications with rapid switching requirements.

Applications

The STF24NM60N is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • High-efficiency DC-DC converters
  • Motor Control Circuits
  • Power Management Solutions

Package Information

The MOSFET comes in a TO-220FP package, which is known for its robustness and good thermal performance. The package is suitable for through-hole mounting, which eases the assembly process and provides a secure mechanical and electrical connection.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STF24NM60N is manufactured with the highest standards, ensuring reliable performance and longevity in all types of electronic applications.

You May Also Be Interested in

Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to €0.8444
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to €0.3958
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to €0.1558
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to €3.1664

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.0607 €47.7325
105+ €0.8703 €91.3853
165+ €0.8431 €139.1178
225+ €0.8159 €183.5865
290+ €0.7887 €228.7352
385+ €0.7071 €272.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,840 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess