EN
  • EN
  • DE

STF25NM50N

Part No STF25NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 22A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 2565pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 140 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 090196-STF25NM50N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF25NM50N CAD Model

Description

STF25NM50N - N-channel 500 V, 0.077 Ohm typ., 21 A MDmesh™ II Plus™ Low Qg Power MOSFET in TO-220FP package

The STF25NM50N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, renowned for its advanced MDmesh™ II Plus™ technology. This device is specifically designed to offer superior power efficiency and high current handling capabilities, making it an ideal choice for a wide range of applications, including switch-mode power supplies, lighting, motor control, and high-performance computing.

Key Features:

  • High Voltage Capability: The STF25NM50N operates at a drain-source voltage of 500 V, making it suitable for high voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 0.077 Ohm, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Current Rating: It has an impressive continuous drain current of 21 A, allowing it to handle significant power levels.
  • Low Gate Charge: The device features a low gate charge (Qg), which enhances its switching performance and reduces switching losses.
  • TO-220FP Package: The fully molded TO-220FP package provides a robust and reliable housing, with the added benefit of improved thermal performance.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, each unit is thoroughly tested for avalanche ruggedness.

Applications:

The STF25NM50N's robustness and efficiency make it an excellent choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • High Efficiency DC-DC Converters
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)
  • Automotive Applications

STMicroelectronics' commitment to innovation and quality is evident in the STF25NM50N, with its combination of high voltage capability, low on-resistance, and high current handling, packaged in a practical and durable form factor. Whether for industrial or consumer applications, the STF25NM50N stands as a testament to STMicroelectronics' leadership in the power semiconductor market.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9693 $59.0790
75+ $1.6158 $121.1850
115+ $1.5650 $179.9750
155+ $1.5142 $234.7010
200+ $1.4645 $292.9000
265+ $1.3132 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess