EN
  • EN
  • DE

STF30N10F7

Part No STF30N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 35A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 1270pF @ 50V
Maximum Gate-Source Voltage 20V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102957-STF30N10F7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF30N10F7 CAD Model

Description

STF30N10F7 - High-Performance MOSFET by STMicroelectronics

The STF30N10F7 is a state-of-the-art N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance MOSFET is part of STMicroelectronics' STripFET F7 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 100V, the STF30N10F7 is well-suited for high voltage applications that require efficient power management. It features an advanced silicon technology that provides superior switching performance, which is crucial for power supplies, DC-DC converters, motor control circuits, and other demanding applications.

The device boasts a continuous drain current (I<sub>D) of 30A at 25°C, which ensures that it can handle significant power without overheating. Its low threshold voltage (V<sub>GS(th)) enhances the MOSFET's ability to operate at lower gate voltages, thus reducing power consumption and improving overall efficiency.

One of the key features of the STF30N10F7 is its low on-resistance (R<sub>DS(on)), which stands at just 0.073Ω. This low resistance minimizes conduction losses and allows for higher current flow, further enhancing the efficiency of the device. Moreover, the MOSFET is encapsulated in a TO-220FP package, which provides a robust and reliable form factor for easy mounting on printed circuit boards (PCBs).

The STF30N10F7 also includes a built-in avalanche ruggedness, which provides protection against sudden voltage spikes, ensuring the longevity and reliability of the MOSFET under harsh operating conditions. This feature is particularly important for applications that are prone to voltage transients.

In summary, the STF30N10F7 from STMicroelectronics is an exemplary component for designers looking to optimize power efficiency and performance in their electronic designs. Its combination of low on-resistance, high current capability, and advanced protection features make it a top choice for a variety of power management applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2200 $51.0600
55+ $1.8216 $100.1880
86+ $1.7647 $151.7642
118+ $1.7077 $201.5086
152+ $1.6508 $250.9216
203+ $1.4800 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess