EN
  • EN
  • DE

STF4N62K3

Part No STF4N62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 3.8A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 3.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 550pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 1.9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102965-STF4N62K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF4N62K3 CAD Model

Description

The STF4N62K3 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This device is part of the SuperMESH™3 series, which is renowned for its extremely low on-resistance, high dv/dt capability, and robustness in high-switching applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 620 V, the STF4N62K3 is suitable for high voltage applications, offering ample headroom for voltage spikes and surges commonly found in industrial environments.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) which results in reduced conduction losses, improving overall efficiency and thermal performance.
  • High Current Rating: The 3 A current rating ensures that the MOSFET can handle significant loads, making it versatile for various power management tasks.
  • Fast Switching Speed: The fast intrinsic diode with low reverse recovery time (t<sub>rr) minimizes switching losses and enables high-frequency operation, which is critical for power supply and conversion systems.
  • Enhanced Ruggedness: The device's high dv/dt capability ensures it can withstand the rigors of industrial applications where electrical noise and fast transients are present.

Applications

The STF4N62K3 is ideal for a variety of applications, including:

  • Switching applications
  • Power supplies
  • Power factor correction circuits
  • Lighting applications
  • Motor drives
  • Electronic ballasts
  • Welding equipment

Package and Quality

Encased in a TO-220FP package, the STF4N62K3 offers a compact form factor while still providing excellent thermal performance. The package is designed for through-hole mounting, which is beneficial for applications requiring robust mechanical mounting and heat dissipation.

STMicroelectronics is committed to delivering high-quality products. The STF4N62K3 MOSFET is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance consistency across various environmental conditions.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8006 $63.0210
80+ $1.4775 $118.2000
125+ $1.4314 $178.9250
170+ $1.3852 $235.4840
220+ $1.3390 $294.5800
290+ $1.2005 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess