EN
  • EN
  • DE

STF5NK100Z

Part No STF5NK100Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1KV 3.5A TO220FP / Trans MOSFET N-CH 1KV 3.5A 3-Pin(3+Tab) TO-220FP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1154pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 3.7 Ohm @ 1.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 091071-STF5NK100Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STF5NK100
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STF5NK100Z CAD Model

Description

STMicroelectronics presents the STF5NK100Z, a robust N-channel Zener-protected SuperMESH™ Power MOSFET designed to deliver high performance in power switching applications. This advanced technology component is tailored for a diverse range of uses, including switch-mode power supplies, motor control, and power conversion systems.

Key Features

  • High Voltage Capability: The STF5NK100Z is capable of handling a maximum voltage of 1000V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 1.2 ohms, this MOSFET ensures high efficiency and low conduction losses.
  • High Current Rating: The device can handle continuous drain currents up to 4.4A, allowing it to drive significant loads.
  • Zener-Protected: The built-in Zener protection provides enhanced ruggedness and reliability, safeguarding the device from voltage transients.
  • Reduced Gate Charge: The optimized gate charge minimizes switching losses, contributing to the overall efficiency of the system.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring robustness in harsh conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power inverters and converters
  • Lighting applications

The STF5NK100Z is encapsulated in a TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting, making it ideal for a wide variety of assembly techniques and design layouts. The combination of high voltage capability, low on-resistance, and Zener protection makes the STF5NK100Z an excellent choice for designers seeking a power MOSFET that balances performance with ruggedness.

For detailed specifications, technical documentation, and application support, visit STMicroelectronics' official website or contact their support team. The STF5NK100Z is a testament to STMicroelectronics' commitment to providing high-quality, reliable semiconductor products for advanced electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1783 $50.8528
39+ $2.6078 $101.7042
60+ $2.5263 $151.5780
82+ $2.4448 $200.4736
106+ $2.3633 $250.5098
142+ $2.1189 $300.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,999 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess