EN
  • EN
  • DE

LTC4252A-2IMS#PBF

Part No LTC4252A-2IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative High Voltage 10-Pin MSOP Tube / IC CNTRLR HOTSWAP NEGVOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 900μA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 784010-LTC4252A-2IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4252A-2
Introduction Date May 25, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4252A-2IMS#PBF CAD Model

Description

LTC4252A-2IMS#PBF - Negative Voltage Hot Swap Controller

The LTC4252A-2IMS#PBF is a sophisticated controller chip designed by Linear Technology, now part of Analog Devices, specifically for managing hot swap events in systems operating with negative voltages. This component allows boards to be safely inserted and removed from live backplanes without causing damage to the electrical components or power supply disturbances.

Key Features:

  • Negative Voltage Operation: The LTC4252A-2IMS#PBF is engineered to handle negative supply voltages, making it ideal for telecom and datacom applications where negative voltage rails are common.
  • Advanced Circuit Protection: It features overcurrent protection and circuit breaker functionality, ensuring the safety of both the device and the system during insertion, operation, and removal.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility for different application requirements.
  • Gate Voltage Clamping: The integrated gate voltage clamping protects the external N-channel MOSFET from overvoltage, ensuring reliable operation.
  • Fast Response Time: The LTC4252A-2IMS#PBF boasts a quick response to fault conditions, minimizing the risk of system damage.
  • High Availability Design: It is designed to support high availability systems that require continuous operation and minimal downtime.

Applications:

  • Telecommunications Equipment
  • Datacom Infrastructure
  • Negative Voltage Power Distribution Systems
  • Industrial Systems

The LTC4252A-2IMS#PBF comes in a compact MSOP-10 package, which is suitable for space-constrained applications. Its robust design and feature set make it an essential component for managing power distribution in sophisticated electronic systems. With its ability to handle challenging environments and ensure system stability, the LTC4252A-2IMS#PBF is a reliable choice for designers seeking to enhance system safety and maintainability.

Whether you are designing a new system or upgrading an existing one, the LTC4252A-2IMS#PBF from Linear Technology offers the performance and reliability needed to manage power effectively in negative voltage environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess