STF6N60M2 - N-channel 600 V, 4.4 Ω typ., 5 A MDmesh™ M2 Power MOSFET in a TO-220FP package
The STF6N60M2 from STMicroelectronics is a highly efficient power MOSFET designed with the state-of-the-art MDmesh™ M2 technology. This advanced power MOSFET is tailored for a wide range of high-voltage applications that demand energy efficiency and high switching performance. The device is encapsulated in a TO-220FP package, which is well-suited for through-hole mounting, providing excellent thermal performance and ease of installation.
Key Features
- Breakdown Voltage: The STF6N60M2 boasts a robust 600 V breakdown voltage, making it suitable for high-voltage power applications.
- On-Resistance: With an on-resistance of typically 4.4 Ω, this MOSFET ensures minimal power loss and improved overall efficiency.
- Current Capacity: It is capable of handling continuous currents up to 5 A, which is ample for a wide range of electronic circuits and power management tasks.
- MDmesh™ M2 Technology: Utilizes the innovative MDmesh™ M2 technology, which provides reduced on-state resistance and lower switching losses.
- TO-220FP Package: The TO-220FP package offers a compact form factor while still providing good thermal management characteristics.
Applications
The STF6N60M2 is ideal for an array of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- High-efficiency DC-DC converters
- Motor Control
- Inverters
- Power management solutions
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability. The STF6N60M2 is no exception, as it is manufactured to meet high standards, ensuring stable performance and longevity in various operating conditions. Whether for industrial, commercial, or consumer applications, this MOSFET is designed to deliver consistent and reliable power control.
Environmental Considerations
The STF6N60M2 is compliant with RoHS and other environmental directives, reflecting STMicroelectronics' dedication to environmental sustainability. By choosing this power MOSFET, designers and engineers can contribute to greener electronic solutions without compromising on performance.