EN
  • EN
  • DE

STF817A

Part No STF817A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 80V 1.5A 1400mW 4-Pin(3+Tab) SOT-89 T/R / TRANS PNP 80V 1.5A SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 1A, 2V
Maximum Power Dissipation 1.4W
Frequency - Transition 50MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 111461-STF817A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STF817A
Introduction Date March 08, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STF817A CAD Model

Description

The STF817A is a state-of-the-art semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is a testament to the company's commitment to providing high-quality and reliable components for a wide range of electronic applications. The STF817A is designed to meet the rigorous demands of modern electronic circuits, providing both performance and efficiency.

Key Features

  • High Switching Speed: The STF817A is engineered to switch at high speeds, making it ideal for high-frequency applications.
  • Low On-Resistance: This device offers low on-resistance, which translates to reduced power loss and improved energy efficiency.
  • Robust Thermal Performance: With an excellent thermal design, the STF817A can operate reliably at higher temperatures, ensuring consistent performance even under strenuous conditions.
  • Voltage Range: The product is designed to accommodate a broad range of operating voltages, making it versatile for various circuit designs.
  • Package Options: The STF817A is available in several package options, providing flexibility for different mounting and space requirements.

Applications

The STF817A is suitable for a diverse array of applications, including but not limited to:

  • Power Management Circuits
  • Switching Regulators
  • Motor Control Systems
  • LED Lighting Solutions
  • Consumer Electronics

Quality and Reliability

STMicroelectronics ensures that the STF817A, like all its products, undergoes rigorous testing and quality control measures. The device is built to comply with international standards and is backed by the company's reputation for reliability and excellence in the semiconductor industry.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics official website or contact their support team. The STF817A is more than just a component; it's a solution designed to power innovation and efficiency in your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3488 $59.2960
405+ $0.2864 $115.9920
625+ $0.2772 $173.2500
865+ $0.2680 $231.8200
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess