EN
  • EN
  • DE

STFI20NM65N

Part No STFI20NM65N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Switching applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 44nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1280pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 30W (Tc)
Rds On (Maximum) @ Id, Vgs 270 mOhm @ 7.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAKFP (TO-281)
Package TO-262-3 Full Pack, I2Pak
Win Source Part Number 1260990-STFI20NM65N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STFI20NM65N CAD Model

Description

STFI20NM65N Power MOSFET by STMicroelectronics

The STFI20NM65N is a state-of-the-art MDmesh™ N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for high-efficiency applications, particularly in the realm of switch mode power supplies (SMPS), lighting, welding, and high-performance DC-DC converters.

Key Features

  • Advanced MDmesh™ Technology: The STFI20NM65N utilizes STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a proprietary strip layout to yield one of the industry's lowest on-resistance (RDS(on)) and gate charge (Qg). This results in reduced conduction and switching losses, enhancing overall power efficiency.
  • High Voltage Capability: This Power MOSFET is designed to handle high voltages, with a drain-source voltage (VDS) of 650V, which is suitable for a wide range of applications requiring high voltage operation.
  • Low Threshold Voltage: The device has a low threshold voltage (Vth), ensuring it can be driven at lower gate voltages, which can be beneficial for low-power applications and when driving the MOSFET directly from microcontrollers.
  • High Current Rating: The STFI20NM65N boasts a continuous drain current (ID) of 20A, allowing it to handle significant power levels, making it ideal for high-power applications.
  • TO-220FP Package: Encased in a fully molded TO-220FP package, the STFI20NM65N provides excellent thermal performance and mechanical ruggedness. The package is designed for easy mounting and is compatible with a wide range of heatsinks.

Applications

The versatility of the STFI20NM65N makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Welding Equipment
  • High-Performance DC-DC Converters
  • Power Management Solutions

With its combination of high efficiency, reliability, and thermal performance, the STFI20NM65N Power MOSFET from STMicroelectronics represents an excellent choice for designers looking to optimize their power management systems. Its robust design ensures long-term stability and performance across various demanding applications.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5280 $52.9200
35+ $2.8948 $101.3180
54+ $2.8043 $151.4322
74+ $2.7139 $200.8286
96+ $2.6234 $251.8464
128+ $2.3520 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess