EN
  • EN
  • DE

STGD10HF60KD

Part No STGD10HF60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 18A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 5A
Maximum Power Dissipation 62.5W
Total Switching Energy(Ets) 45μJ (on), 105μJ (off)
Input Type Standard
Gate Charge 23nC
Turn-on and Turn-off delay time 9.5ns/87ns
Testing Conditions 400V, 5A, 10 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 1103010-STGD10HF60KD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGD10HF60KD CAD Model

Description

STGD10HF60KD - IGBT from STMicroelectronics

The STGD10HF60KD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the PowerMESH™ IGBT series, which is well-known for its excellent trade-off between switching performance and on-state behavior, making it suitable for a wide range of high-efficiency applications.

Key Features

  • High Speed Switching: The device supports fast switching frequencies, which enhances the efficiency of applications requiring high-speed operations.
  • Low On-Voltage Drop (VCE(sat)): The STGD10HF60KD boasts a low saturation voltage, which reduces conduction losses and improves overall system efficiency.
  • Co-Packaged Diode: The IGBT comes with an integrated ultrafast soft recovery anti-parallel diode, which simplifies circuit design and optimizes performance.
  • High Current Rating: With a continuous collector current (IC) rating at 25°C, this device can handle high power applications with ease.
  • High Junction Temperature: It features a maximum operating junction temperature that allows for reliable operation even under high-temperature conditions.
  • Low Gate Charge: The gate charge is minimized to reduce switching losses and to facilitate the use of smaller and more efficient driving circuits.

Applications

The STGD10HF60KD is versatile and can be used in a variety of applications, including but not limited to:

  • Motor drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Inductive heating
  • Welding equipment

Package and Quality

Packaged in a DPAK, the STGD10HF60KD is compact and robust, making it suitable for surface-mount technology (SMT) and ensuring a reliable solder joint. STMicroelectronics is committed to delivering high-quality products, and this IGBT is no exception, meeting stringent industry standards for performance and reliability.

In summary, the STGD10HF60KD from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems. Its combination of speed, efficiency, and robustness makes it a valuable component in modern electronic designs.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2218 $54.9810
100+ $1.0026 $100.2600
155+ $0.9712 $150.5360
215+ $0.9399 $202.0785
280+ $0.9086 $254.4080
370+ $0.8146 $301.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess