EN
  • EN
  • DE

STGD10NC60KDT4

Part No STGD10NC60KDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 20A 62W DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 20A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 5A
Maximum Power Dissipation 62W
Total Switching Energy(Ets) 55μJ (on), 85μJ (off)
Input Type Standard
Gate Charge 19nC
Turn-on and Turn-off delay time 17ns/72ns
Testing Conditions 390V, 5A, 10 Ohm, 15V
Reverse Recovery Time (trr) 22ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031195-STGD10NC60KDT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD10NC60KDT4 CAD Model

Description

STGD10NC60KDT4 - IGBT from STMicroelectronics

The STGD10NC60KDT4 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to meet the demands of high-efficiency, fast-switching power applications. It is particularly suitable for a wide range of uses, including motor drives, uninterruptible power supplies (UPS), inverter circuits, and general-purpose power amplification and switching.

Key Features

  • High Voltage Capability: The STGD10NC60KDT4 can handle a maximum collector-emitter voltage (VCE) of 600V, making it suitable for applications with high voltage requirements.
  • Low On-Voltage Drop (VCE(sat)): With a low on-voltage drop, this IGBT ensures high efficiency in power conversion, reducing thermal stress and increasing reliability.
  • High-Speed Switching: The device's fast-switching capabilities minimize energy losses during transition periods, contributing to overall system efficiency.
  • High Current Rating: The IGBT has a continuous collector current (IC) rating of 10A, enabling it to handle high power levels.
  • Tight Parameter Distribution: The STGD10NC60KDT4 offers a more predictable and uniform performance thanks to the tight distribution of its parameters.
  • Co-Packaged Diode: It includes a free-wheeling diode, which is co-packaged with the IGBT, providing a convenient and space-saving solution for circuits that require both components.

Advanced Technology

The device is manufactured using STMicroelectronics' advanced IGBT technology, which combines the high input impedance of a MOSFET with the low on-state voltage drop of a bipolar transistor. This results in superior electrical performance that is optimized for high-frequency operation and minimal conduction losses.

Applications

Due to its robustness and versatility, the STGD10NC60KDT4 is an excellent choice for a variety of applications. It is widely used in power management systems where efficient energy conversion is critical. Its high-speed switching and high current capacity make it an ideal component for power inverters, converters, and PWM (Pulse Width Modulation) systems. Additionally, it is commonly found in consumer electronics, automotive systems, and industrial automation equipment where reliability and performance are paramount.

With the STGD10NC60KDT4, designers can achieve a compact, efficient, and high-performance design, ensuring that end-users benefit from reliable and energy-efficient electronic products.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess