EN
  • EN
  • DE

STGF10M65DF2

Part No STGF10M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 40 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 10A
Power - Max 30 W
Switching Energy 120µJ (on), 270µJ (off)
Input Type Standard
Gate Charge 28 nC
Td (on/off) @ 25°C 19ns/91ns
Test Condition 400V, 10A, 22Ohm, 15V
Reverse Recovery Time (trr) 96 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF10
Other Names STGF10M65DF2,497-19150
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277362-STGF10M65DF2
Ultra Librarian 3D Model Ultra Librarian STGF10M65DF2 CAD Model

Description

The STGF10M65DF2 is a high-performance, N-channel VHV (Very High Voltage) SuperMESH™ Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced power MOSFET is engineered to deliver superior switching performance and high efficiency in a wide range of applications. The device is part of ST's MDmesh™ II Plus Low Qg series, which is renowned for its excellent on-state resistance (RDS(on)) combined with a low gate charge (Qg), making it an ideal choice for high-efficiency solutions.

With a breakdown voltage of 650V, the STGF10M65DF2 ensures robust operation even under high voltage conditions, making it suitable for applications such as switch-mode power supplies (SMPS), LED lighting, welding, solar inverters, and other power conversion systems. Its enhanced power density and reliability are attributed to ST's state-of-the-art MDmesh™ technology, which also contributes to reduced conduction losses and improved switching behavior.

The device features a maximum continuous drain current (ID) of 7.3A at 25°C, which ensures it can handle significant power without overheating. Its low threshold voltage (Vth) enhances the driveability and allows for better control at low gate voltages. The STGF10M65DF2 also boasts a fast recovery diode, which is critical for high-speed switching and further enhances the overall efficiency of the system in which it is used.

Packaged in a TO-220FP fully molded isolated package, the STGF10M65DF2 offers excellent thermal performance and is easy to mount on a heatsink for thermal management. This package also provides good electrical isolation, ensuring safe operation in high voltage environments.

STMicroelectronics provides comprehensive technical support and documentation for the STGF10M65DF2, including datasheets, application notes, and design tools, to assist engineers in integrating this device into their designs effectively. With its outstanding performance and reliability, the STGF10M65DF2 is a testament to STMicroelectronics' commitment to providing innovative power solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess