Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 11 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 7A
Power - Max 33 W
Input Type Standard
Test Condition 390V, 7A, 10Ohm, 15V
Reverse Recovery Time (trr) 37 ns
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGF14
Other Names 497-8897-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277339-STGF14N60D
Ultra Librarian 3D Model Ultra Librarian STGF14N60D CAD Model

Description

STGF14N60D - N-channel 600 V, 14 A, Fast Recovery Diode Field Effect Transistor (FRD FET) from STMicroelectronics

The STGF14N60D is a high-performance N-channel 600 V, 14 A, Fast Recovery Diode Field Effect Transistor (FRD FET) designed and manufactured by STMicroelectronics. This advanced power MOSFET is tailored to deliver efficient switching performance and enhanced power handling capabilities, making it an ideal choice for a wide range of high-voltage applications.

Constructed with state-of-the-art MDmesh™ technology, the STGF14N60D boasts a low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), which translates to lower conduction and switching losses. This technology enables the device to achieve high efficiency in power conversion, ensuring optimal performance in applications such as switch-mode power supplies, lighting, welding, and high-frequency converters.

One of the standout features of the STGF14N60D is its fast recovery diode. This integrated diode is specifically designed to minimize reverse recovery time (t<sub>rr) and reverse recovery charge (Q<sub>rr), which significantly reduces switching losses and noise, improving overall system reliability and performance, especially in hard-switching conditions.

The device is encapsulated in a TO-220 FullPAK package, which offers excellent thermal performance and simplifies the assembly process. The package is designed to withstand high operating temperatures, ensuring the MOSFET's stability and longevity under various environmental conditions.

Key features of the STGF14N60D include:

  • 600 V drain-source breakdown voltage (V<sub>DSS)
  • 14 A continuous drain current (I<sub>D)
  • Low threshold voltage (V<sub>GS(th)) for ease of drive
  • High dv/dt capability ensuring robustness against harsh conditions
  • 100% avalanche tested for guaranteed reliability

Overall, the STGF14N60D from STMicroelectronics represents a robust and efficient solution for designers looking to enhance the performance of their high-voltage power applications. Its integration of a fast recovery diode within the MOSFET structure provides a compact, high-performance, and reliable component that meets the stringent demands of modern electronic systems.

You May Also Be Interested in

IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention