EN
  • EN
  • DE

STGF20NB60S

Part No STGF20NB60S
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 24A 40W TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features IGBT - 600 V 24 A 40 W Through Hole TO-220FP
Manufacturer STMicroelectronics
Series PowerMESH™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STGF20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STGF20NB60S-ND, -497-12596-5, 497-12596-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897989-STGF20NB60S
Ultra Librarian 3D Model Ultra Librarian STGF20NB60S CAD Model

Description

STGF20NB60S - IGBT from STMicroelectronics

The STGF20NB60S is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer a combination of fast switching, low on-state voltage, and high thermal performance, making it suitable for a variety of power applications including motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

With a maximum collector-emitter voltage (V<sub>CE) of 600V, the STGF20NB60S can handle high voltage operations efficiently. It has a collector current rating of 20A at 25°C, ensuring that it can support significant power throughput without overheating. This capability is further enhanced by its low on-state voltage drop, which reduces power dissipation and improves overall efficiency.

The device features a robust and rugged design, with a maximum operating junction temperature of 150°C. This allows it to perform reliably even in harsh conditions, extending its potential applications to industrial and automotive environments. Additionally, the STGF20NB60S is characterized by its fast switching speed, which is crucial for reducing switching losses and improving the performance of high-frequency power circuits.

Another key advantage of the STGF20NB60S is its co-packaged freewheeling diode, which provides protection against reverse voltage transients and simplifies circuit design by reducing the number of external components required. This integration not only saves space but also enhances the reliability of the overall system.

The device is available in a TO-220FP package, which is widely used in the industry and known for its good thermal performance. The package is designed to be mounted onto a heatsink, which is necessary for applications that require high power dissipation. The TO-220FP package also offers excellent isolation between the IGBT and the heatsink, providing additional safety for the user and the circuit.

In summary, the STGF20NB60S from STMicroelectronics is a versatile and efficient IGBT that is well-suited for a range of demanding power applications. Its high voltage capability, low on-state voltage, and fast switching characteristics make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess