EN
  • EN
  • DE

STGIB10CH60TS-X

Part No STGIB10CH60TS-X
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB10
Other Names 497-STGIB10CH60TS-X
Standard Package 156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279090-STGIB10CH60TS-X
Ultra Librarian 3D Model Ultra Librarian STGIB10CH60TS-X CAD Model

Description

STGIB10CH60TS-X Integrated Power Module from STMicroelectronics

The STGIB10CH60TS-X is a cutting-edge Integrated Power Module (IPM) from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This module is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically engineered to meet the needs of compact and high-performance motor drive systems.

Featuring an advanced 600V, 10A IGBT-based inverter, the STGIB10CH60TS-X integrates both the gate drivers and bootstrap diodes necessary for driving the three-phase inverter. This integration results in a reduction of component count and system size, leading to a more streamlined design process and enhanced system reliability.

The module's high level of integration is complemented by its over-temperature and under-voltage lockout protection features, which ensure safe operation under various conditions. Additionally, the STGIB10CH60TS-X boasts an EMI-optimized design, which minimizes electromagnetic interference, making it suitable for noise-sensitive applications.

Optimized for a broad range of operating frequencies, the STGIB10CH60TS-X is capable of supporting both high-speed and low-speed applications, making it versatile for use in consumer appliances, fans, pumps, and other motor control systems. Its excellent thermal performance is attributed to the module's low thermal resistance, which allows for efficient heat dissipation and contributes to the overall longevity of the device.

The compact footprint of the STGIB10CH60TS-X, combined with its solderable pins, simplifies the PCB mounting process and makes it a convenient choice for space-constrained designs. The module's robust construction ensures that it can withstand the rigors of industrial environments, while providing the performance expected from a leader in power semiconductor technology like STMicroelectronics.

In summary, the STGIB10CH60TS-X from STMicroelectronics is an ideal solution for designers looking to enhance the efficiency and reliability of their motor drive systems, while also reducing design complexity and improving time-to-market.

You May Also Be Interested in

Infineon Technologies
IC MOD PWR HYBRID 600V 10A
Lowest to $9.2446
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Lowest to $194.1740
Infineon Technologies
IPM IGBT 600V 10A 19-Pin SIP-1 Tube / IC MOD PWR INTELLIGENT 10A 600V
Lowest to $93.8438
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349
Fairchild/ON Semiconductor
SMART POWER MODULE 20A SPM32-AA / IPM IGBT 600V 20A 32-Pin SPM32-AA Tube
Lowest to $1.4764
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Mitsubishi
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER
Lowest to $8.2058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess