Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15128-5,-497-15128-5
Standard Package 11
Win Source Part Number 1012751-STGIPS15C60
Ultra Librarian 3D Model Ultra Librarian STGIPS15C60 CAD Model

Description

The STGIPS15C60 is a cutting-edge inverter power module designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This compact and efficient module is part of the SLLIMMâ„¢ (Small Low-Loss Intelligent Molded Module) family, which is specifically engineered for advanced motion control applications, such as those found in home appliances, fans, pumps, and other low-power motor drives.

Key Features

  • Integrated Design: The STGIPS15C60 combines IGBTs, freewheeling diodes, and gate drivers in a single package, simplifying design and reducing assembly time for inverter motor control systems.
  • High Efficiency: With its low-loss IGBT technology, the module ensures high efficiency in energy conversion, which is crucial for reducing heat generation and improving system reliability.
  • Optimized Performance: The module is tailored to provide excellent electrical performance with fast switching capabilities, low conduction losses, and minimal EMI emissions.
  • Advanced Protection: Built-in features such as under-voltage lockout (UVLO), smart shutdown function, and temperature monitoring protect the module from various fault conditions, enhancing system safety.
  • Compact Footprint: The module's small form factor enables the development of compact inverter designs, allowing for more efficient use of space in end applications.

Applications

The versatility of the STGIPS15C60 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial motor drives including fans, pumps, and compressors
  • Light industrial applications requiring up to 1.5 kW power ratings

Technical Specifications

The STGIPS15C60 operates with a supply voltage up to 600V and features a 15A current rating. It is designed to work efficiently within a wide temperature range, ensuring consistent performance under varying environmental conditions. The module's built-in gate drivers are optimized for 15V nominal voltage, providing precise control over the IGBTs.

For engineers and designers looking for a reliable and high-performance solution for their motor control needs, the STGIPS15C60 from STMicroelectronics offers an excellent balance of integration, efficiency, and protection in a compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $26.9780
ECAD model for FSBS10CH60
Fairchild/ON Semiconductor
IGBT IPM 600V 50A 32-PWRDIP MOD
Need more? Email Us
ECAD model for FPAM50LH60
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $29.5455
ECAD model for IM564X6D
SPEIPM
300V~400V 20kHz 600V 15A IGBT DIP-25-DBC Power Driver Modules RoHS
Lowest to $6.5685
ECAD model for SPE15S60F-D
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $23.4699
ECAD model for SDM30N60FA
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $35.0107
ECAD model for FSBB30CH60D
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $16.2163
ECAD model for FSBS15CH60

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention