EN
  • EN
  • DE

STGP10NB60SFP

Part No STGP10NB60SFP
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 23A 25W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 23A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.75V @ 15V, 10A
Maximum Power Dissipation 25W
Total Switching Energy(Ets) 600μJ (on), 5mJ (off)
Input Type Standard
Gate Charge 33nC
Turn-on and Turn-off delay time 700ns/1.2μs
Testing Conditions 480V, 10A, 1 kOhm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 212280-STGP10NB60SFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGP10NB60SFP CAD Model

Description

STGP10NB60SFP - IGBT from STMicroelectronics

The STGP10NB60SFP is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. Designed for a wide range of applications, this IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The STGP10NB60SFP is particularly well-suited for high-efficiency switching applications such as motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

Key Features:

  • Voltage Rating: The device is rated for a collector-emitter voltage of 600V, making it suitable for mid-range power applications.
  • Current Handling: With a continuous collector current of 10A, the STGP10NB60SFP can handle significant power levels, making it versatile for various electrical circuits.
  • Low On-State Voltage: The device offers a low on-state voltage drop, which enhances efficiency by minimizing conduction losses.
  • High-Speed Switching: The IGBT is designed for high-speed switching, which is essential for reducing switching losses and improving the performance of power electronic systems.
  • Maximum Junction Temperature: It can operate at a maximum junction temperature of 150°C, ensuring reliability and performance even under thermal stress.

Applications:

The STGP10NB60SFP is ideal for a diverse array of applications, including but not limited to:

  • AC/DC converters
  • DC/AC inverters
  • Motor control systems
  • Power management systems
  • Switched-mode power supplies

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGP10NB60SFP is no exception, with rigorous testing and quality control measures in place to ensure that it meets the demanding requirements of the electronics industry.

For technical specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and support documentation provided by STMicroelectronics. This ensures the correct and safe integration of the STGP10NB60SFP into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess