EN
  • EN
  • DE

STGP18N40LZ

Part No STGP18N40LZ
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 420V 30A 150W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 420V
Maximum Current Collector 30A
Pulsed Collector Current 40A
Collector-emitter saturation voltage(Max) 1.7V @ 4.5V, 10A
Maximum Power Dissipation 150W
Input Type Logic
Gate Charge 29nc
Turn-on and Turn-off delay time 650ns/13.5μs
Testing Conditions 300V, 10A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 1103037-STGP18N40LZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGP18N40LZ CAD Model

Description

The STGP18N40LZ is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of ST's MDmesh™ K5 series which is known for its extremely low on-resistance and high dv/dt capability. It is specifically engineered to address the efficiency and power density needs of modern high-performance switching applications.

Featuring a breakdown voltage of 400V, the STGP18N40LZ is capable of handling high voltage applications while maintaining a low threshold voltage, ensuring high efficiency across a wide range of operating conditions. This makes it an ideal choice for applications such as switch-mode power supplies (SMPS), lighting applications including LED drivers, as well as high-performance computing and telecom power systems.

The STGP18N40LZ utilizes ST's innovative MDmesh™ K5 technology which combines a vertical structure with a new proprietary strip layout to yield one of the industry's lowest on-resistance and gate charge. These features help in reducing conduction and switching losses, thereby improving overall system efficiency. The MOSFET is also characterized by a very low intrinsic capacitance, which enhances the switching speed and further reduces switching losses.

The device is housed in a TO-220 package, which is widely used and well-known for its robustness and excellent thermal performance. The TO-220 package allows for efficient heat dissipation, ensuring the MOSFET operates within its temperature limits even under high current scenarios.

In terms of protection features, the STGP18N40LZ is equipped with a Zener-protected gate, which helps to withstand high dv/dt events and gate voltage spikes, ensuring the reliability and longevity of the MOSFET in harsh environments.

Overall, the STGP18N40LZ from STMicroelectronics is a high-performance MOSFET that offers a remarkable balance of efficiency, power density, and reliability, making it a top choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3003 $58.5135
110+ $1.0670 $117.3700
170+ $1.0336 $175.7120
235+ $1.0002 $235.0470
300+ $0.9670 $290.1000
400+ $0.8669 $346.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess