EN
  • EN
  • DE

STGW20H60DF

Part No STGW20H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 167W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 2V @ 15V, 20A
Maximum Power Dissipation 167W
Total Switching Energy(Ets) 209μJ (on), 261μJ (off)
Input Type Standard
Gate Charge 115nC
Turn-on and Turn-off delay time 42.5ns/177ns
Testing Conditions 400V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 90ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 212281-STGW20H60DF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW20H60DF CAD Model

Description

STGW20H60DF - IGBT from STMicroelectronics

The STGW20H60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed for a wide range of high-efficiency applications. This robust and powerful semiconductor device is engineered to combine the fast-switching performance of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor.

Key Features

  • High Voltage Capability: The STGW20H60DF is rated for a maximum collector-emitter voltage of 600V, making it suitable for high voltage applications.
  • Low On-State Voltage: This IGBT features a low on-state voltage drop (VCE(sat)) to enhance efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous collector current (IC) rating of 40A, and a pulse collector current rating of 80A, it can handle significant power levels.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving overall performance.
  • Co-Packaged Diode: It includes a free-wheeling diode with a low forward voltage drop, which is co-packaged with the IGBT to simplify design and enhance efficiency.

Applications

The STGW20H60DF is ideal for a variety of applications that require high-efficiency and high-speed switching, such as:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating
  • Solar inverters
  • High-frequency converters

Advantages

Utilizing the latest technology, the STGW20H60DF offers several advantages:

  • Energy Efficiency: Its low conduction and switching losses make it highly energy-efficient.
  • Thermal Management: The device has a low thermal resistance, which helps in maintaining a lower operating temperature and enhances reliability.
  • Robustness: It is designed to be rugged and withstand harsh operating conditions, contributing to a longer product lifespan.

Overall, the STGW20H60DF from STMicroelectronics is a high-performance IGBT that offers an excellent balance between efficiency and power handling, making it a go-to choice for designers looking to optimize their high-power electronic systems.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT
Lowest to $12.0770

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5998 $119.9850
115+ $1.5498 $178.2270
155+ $1.4998 $232.4690
200+ $1.4498 $289.9600
270+ $1.2998 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess