EN
  • EN
  • DE

STGW60H65F

Part No STGW60H65F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 80A 375W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 80A
Pulsed Collector Current 240A
Collector-emitter saturation voltage(Max) 2.3V @ 15V, 60A
Maximum Power Dissipation 375W
Total Switching Energy(Ets) 1.09mJ (on), 626μJ (off)
Input Type Standard
Gate Charge 306nC
Turn-on and Turn-off delay time 51ns/160ns
Testing Conditions 400V, 60A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 066388-STGW60H65F
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Alternative Energy, Power Management, Maintenance & Repair
Ultra Librarian 3D Model Ultra Librarian STGW60H65F CAD Model

Description

The STGW60H65F is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to offer a blend of high efficiency and robust performance for a wide range of power applications. This device is part of the STPOWER product line, which is renowned for its high-quality power semiconductors.

Key Features

  • High Current Capability: With a rated current of 60A, the STGW60H65F can handle high power applications with ease.
  • High Voltage Tolerance: This IGBT is rated for a collector-emitter voltage of 650V, making it suitable for high voltage circuits.
  • Low On-State Voltage Drop (VCE(sat)): The low on-state voltage drop ensures higher efficiency and reduced power losses during operation.
  • Short Circuit Rating: It features a short-circuit withstand time of 10 µs, providing robustness and reliability in adverse conditions.
  • High Switching Speed: The fast switching characteristics of the STGW60H65F make it ideal for high-frequency applications.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a co-packaged free-wheeling diode allows for efficient switching and reduced electromagnetic interference (EMI).

Applications

The versatility of the STGW60H65F IGBT allows it to be used in a variety of power applications including:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Solar Inverters
  • Motor Drives
  • Power Factor Correction (PFC) Circuits

Advanced Technology

STMicroelectronics has integrated advanced technology into the STGW60H65F to ensure superior performance. The device utilizes the latest generation of trench gate field-stop technology, which enhances its switching performance and energy efficiency. This technology also contributes to the IGBT's low thermal resistance, allowing for better heat dissipation and increased reliability.

Environmental and Quality Certifications

The STGW60H65F is manufactured with a commitment to environmental sustainability and quality. It complies with various international standards, ensuring that it meets the rigorous demands of industrial and consumer electronics.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess