EN
  • EN
  • DE

STGWA20H65DFB2

Part No STGWA20H65DFB2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP 650 V, 20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series HB2
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 20A
Power - Max 147 W
Switching Energy 265µJ (on), 214µJ (off)
Input Type Standard
Gate Charge 56 nC
Td (on/off) @ 25°C 16ns/78.8ns
Test Condition 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 215 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376609-STGWA20H65DFB2
Ultra Librarian 3D Model Ultra Librarian STGWA20H65DFB2 CAD Model

Description

The STGWA20H65DFB2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in the semiconductor industry. This high-speed switch is designed for a wide range of power applications, particularly well-suited for high-efficiency converters and energy-saving systems. The STGWA20H65DFB2 is characterized by its trench gate and field-stop structure, which enhances the device's performance in terms of switching speed and energy efficiency.

Key Features:

  • Maximum Collector-Emitter Voltage (VCE): 650V
  • Collector Current (IC): 20A at 25°C
  • Low On-Voltage Drop (VCE(sat)) for reduced conduction losses
  • High-speed switching with low turn-off switching losses
  • Short-circuit withstand time of 10μs
  • Co-packaged with a fast and soft recovery anti-parallel diode
  • High-frequency operation up to 30 kHz
  • Low thermal resistance
  • Optimized for hard-switching applications

Applications:

  • Welding equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar inverters
  • Induction heating systems
  • High-performance power converters

With its robust design, the STGWA20H65DFB2 ensures reliability and longevity, making it an ideal choice for demanding power applications. The IGBT's trench gate field-stop technology allows for a fine balance between conduction and switching losses, thereby improving the overall efficiency of the system it is employed in. This device is tailored for applications requiring high power density and can handle significant current and voltage without compromising performance.

The integration of a fast and soft recovery diode in the same package not only simplifies the design but also reduces the bill of materials for power electronic systems. The STGWA20H65DFB2 is also remarkable for its ability to operate at high frequencies, which is beneficial for applications where space and weight are critical, and high switching frequencies can lead to smaller and lighter passive components.

Whether it's for renewable energy systems, such as solar inverters, or for robust industrial applications, such as welding equipment and UPS, the STGWA20H65DFB2 from STMicroelectronics is an excellent choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess