EN
  • EN
  • DE

STGWA30N120KD

Part No STGWA30N120KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 60A 220W TO247 / Trans IGBT Chip N-CH 1200V 60A 220000mW 3-Pin(3+Tab) TO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) @ Vge, Ic 3.85V @ 15V, 20A
Power - Max 220W
Switching Energy 2.4mJ (on), 4.3mJ (off)
Input Type Standard
Gate Charge 105nC
Td (on/off) @ 25°C 36ns/251ns
Test Condition 960V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 84ns
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 795621-STGWA30N120KD
Popularity Medium
Supply and Demand Status Limited
Family Name STGWA30N120KD
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STGWA30N120KD CAD Model

Description

STGWA30N120KD - IGBT from STMicroelectronics

The STGWA30N120KD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This IGBT is designed for a wide range of high voltage and high-speed power switching applications, which makes it an ideal choice for converters, inverters, and motor drive systems.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (VCE) of 1200V, the STGWA30N120KD can handle high voltage applications efficiently, reducing the need for series-connected devices and simplifying the design process.
  • High Current Rating: This IGBT can conduct a continuous collector current (IC) of up to 60A at 25°C, which ensures robust performance in applications that require high power density.
  • Low On-Voltage Drop (VCE(sat)): The low saturation voltage helps in minimizing conduction losses and improving overall efficiency, especially in high-frequency operations.
  • Fast Switching Speed: The fast switching characteristics of the STGWA30N120KD enable high-efficiency operation with reduced switching losses, which is crucial for high-frequency inverter applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast recovery diode ensures efficient free-wheeling operation, further enhancing the performance during switching and reducing the component count in the circuit.

Applications

The versatility of the STGWA30N120KD enables its use in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • High-Frequency Converters and Inverters
  • Electric Vehicle (EV) Chargers
  • Motor Drives and Controllers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGWA30N120KD is built with robustness and reliability in mind, ensuring long-term performance even under harsh conditions. It is also compliant with international standards, providing a dependable solution for global markets.

Whether you are designing an energy-efficient motor drive or a compact power supply unit, the STGWA30N120KD offers the performance, durability, and efficiency required to meet the demands of modern power electronics.

You May Also Be Interested in

IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0097 $64.0194
5+ $26.2647 $131.3235
7+ $25.4435 $178.1045
10+ $24.6234 $246.2340
13+ $23.8022 $309.4286
17+ $21.3398 $362.7766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess