EN
  • EN
  • DE

STGWA60H65DFB

Part No STGWA60H65DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 650V 80A 375000mW 3-Pin(3+Tab) TO-247 Tube / IGBT BIPO 650V 60A TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 80A
Pulsed Collector Current 240A
Collector-emitter saturation voltage(Max) 2V @ 15V, 60A
Maximum Power Dissipation 375W
Total Switching Energy(Ets) 1.59mJ (on), 900μJ (off)
Input Type Standard
Gate Charge 306nC
Turn-on and Turn-off delay time 66ns/210ns
Testing Conditions 400V, 60A, 10 Ohm, 15V
Reverse Recovery Time (trr) 60ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247 Long Leads
Win Source Part Number 1103076-STGWA60H65DFB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STGWA60H65DFB
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STGWA60H65DFB CAD Model

Description

STGWA60H65DFB - Advanced Power MOSFET by STMicroelectronics

The STGWA60H65DFB is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of their STPOWER product line, which is renowned for delivering exceptional power efficiency and reliability. The STGWA60H65DFB is built using advanced MDmesh™ DM6 technology that combines high voltage capability with low on-resistance and fast switching performance.

Key Features:

      
  • High Voltage Rating: The device is capable of handling up to 650V, making it suitable for a wide range of high voltage applications.
  •   
  • Low On-Resistance (RDS(on)): With an extremely low on-resistance, this MOSFET ensures minimal power loss and heat generation during operation, enhancing system efficiency.
  •   
  • Fast Switching Speed: The STGWA60H65DFB boasts rapid switching capabilities, which is crucial for applications requiring high switching frequencies.
  •   
  • High Current Capability: It can support a continuous drain current of 60A, enabling the device to handle high power levels with ease.
  •   
  • Enhanced Thermal Performance: The MOSFET's package is designed for optimal heat dissipation, contributing to its excellent thermal management.
  •   
  • Robust Body Diode: The device features a rugged body diode that can withstand hard commutation and high surge currents.

Applications:

The STGWA60H65DFB is versatile and can be used across various sectors including:

      
  • Switch Mode Power Supplies (SMPS)
  •   
  • LED Lighting
  •   
  • Solar Inverters
  •   
  • Welding Equipment
  •   
  • Uninterruptible Power Supplies (UPS)
  •   
  • High-Frequency Converters

STMicroelectronics has equipped the STGWA60H65DFB with the necessary features to ensure it meets the demands of modern high-efficiency power conversion systems. Whether you're designing for industrial, consumer, or renewable energy markets, this MOSFET is engineered to deliver top-notch performance, making it a smart choice for your power management solutions.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1157 $52.9669
40+ $2.5565 $102.2600
61+ $2.4766 $151.0726
84+ $2.3967 $201.3228
108+ $2.3168 $250.2144
145+ $2.0772 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess