EN
  • EN
  • DE

STGWT40N65DFB

Part No STGWT40N65DFB
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839046-STGWT40N65DFB
Ultra Librarian 3D Model Ultra Librarian STGWT40N65DFB CAD Model

Description

STGWT40N65DFB - STMicroelectronics N-Channel VDMOS Transistor

The STGWT40N65DFB is a state-of-the-art N-channel VDMOS (Vertical Diffused Metal Oxide Semiconductor) transistor designed and manufactured by STMicroelectronics. This power MOSFET is a part of ST's MDmesh™ DM2 fast series, which is renowned for its excellent switching performance and high efficiency in a wide range of applications. With a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of 40A, this device is well-suited for high-power applications that require reliable and efficient power conversion.

One of the key features of the STGWT40N65DFB is its very low on-resistance (RDS(on)) of only 0.065Ω, which minimizes conduction losses and improves overall system efficiency. The low gate charge (Qg) and reduced capacitance of the device also contribute to its fast switching capabilities, making it ideal for applications such as switch-mode power supplies (SMPS), lighting, welding, solar inverters, and high-performance drives.

The STGWT40N65DFB comes in a TO-247 long leads package, providing excellent thermal characteristics and making it easier to mount on a heatsink for better heat dissipation. This ensures that the device can operate reliably even under high thermal conditions. Additionally, the transistor is characterized by a 100% avalanche tested design, which guarantees robustness and reliability in applications where the device may be subjected to high-energy pulses.

STMicroelectronics has also emphasized environmental sustainability with this product, as the STGWT40N65DFB is compliant with the European Union's RoHS (Restriction of Hazardous Substances) directive, which restricts the use of certain hazardous materials in electrical and electronic equipment.

Overall, the STGWT40N65DFB is an excellent choice for designers looking for a high-performance N-channel VDMOS transistor. Its combination of low on-resistance, fast switching speeds, robust design, and compliance with environmental standards make it a versatile and reliable component for a multitude of power applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2527 $59.5378
34+ $3.4893 $118.6362
52+ $3.3807 $175.7964
71+ $3.2710 $232.2410
92+ $3.1624 $290.9408
123+ $2.8355 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess