The STH210N75F6 is a high-performance N-channel Power MOSFET manufactured by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This device is part of the MDmesh™ F6 series, which utilizes an innovative proprietary vertical structure. The result is a product that offers extremely low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), enhancing the overall efficiency of power conversion systems.
Key Features
- Low Threshold Voltage (V<sub>GS(th)): The device features a low gate threshold voltage, enabling it to be driven at lower voltages and making it suitable for a variety of applications, including those with low gate drive power availability.
- High Current Capacity: With a continuous drain current (I<sub>D) of 120 A, the STH210N75F6 is capable of handling high current loads, which is essential for power-intensive applications.
- Low On-Resistance: An R<sub>DS(on) value of just 0.029 Ω minimizes conduction losses, contributing to the overall efficiency of the power conversion process.
- Robust Avalanche Ruggedness: The device is designed to withstand challenging conditions, ensuring reliability and a long operational lifespan even under stress.
Applications
The STH210N75F6 is suitable for a diverse range of high-efficiency applications, including but not limited to:
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- High-performance Computing Systems
- Motor Control Drives
- LED Lighting
Package and Environmental Compliance
The STH210N75F6 is housed in a HiP247™ package, which is designed for optimal thermal performance and compactness, making it suitable for space-constrained applications. Additionally, the product is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive, ensuring it meets current environmental standards for electronic components.
With its combination of high efficiency, robustness, and versatility, the STH210N75F6 from STMicroelectronics stands out as a superior choice for designers looking to improve the performance and reliability of their power management systems.