EN
  • EN
  • DE

STH245N75F3-6

Part No STH245N75F3-6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Low profile, very low parasitic inductance | MOSFET N-CH 75V 180A H2PAK-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 75V
Id - Continuous Drain Current 180A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3mOhm at 90A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 87nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 6800pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2PAK-6
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261072-STH245N75F3-6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH245N75F3-6 CAD Model

Description

STH245N75F3-6 Power MOSFET by STMicroelectronics

The STH245N75F3-6 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its commitment to delivering state-of-the-art electronic components. This particular product is part of the STripFET F3 series, which is renowned for its low on-resistance and minimal gate charge, making it a highly efficient choice for power management applications.

The STH245N75F3-6 is designed to handle high current and voltage with ease, boasting a robust maximum V<sub>DS of 75V and a substantial continuous drain current (I<sub>D) of 120A at 25°C. This makes it an ideal component for a wide range of demanding applications, including but not limited to, switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control systems, and automotive applications, where reliability and efficiency are paramount.

With an R<sub>DS(on) value as low as 0.0035 ohms, this MOSFET ensures minimal power loss during operation, which translates to improved overall system efficiency. The STH245N75F3-6 also features a low gate charge (Q<sub>g), which enhances its switching performance, further contributing to the energy efficiency of the applications it is employed in.

Encased in a robust and compact TO-247 package, the STH245N75F3-6 is designed for easy integration into various circuit designs. Its package is engineered to handle high thermal loads, ensuring that the device operates reliably even under high temperature conditions, which is critical for maintaining performance and longevity in power-intensive applications.

STMicroelectronics has also taken steps to ensure that the STH245N75F3-6 meets the stringent environmental standards of today. It is compliant with RoHS and Halogen-free requirements, reflecting the company's commitment to environmental sustainability without compromising on performance.

Overall, the STH245N75F3-6 from STMicroelectronics is a testament to the company's dedication to innovation and quality in the field of power electronics. Its superior electrical characteristics, efficiency, and robustness make it a top choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4498 $58.7952
58+ $2.0097 $116.5626
89+ $1.9473 $173.3097
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6332 $347.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess