EN
  • EN
  • DE

STH260N6F6-2

Part No STH260N6F6-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 180A H2PAK-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2
Manufacturer STMicroelectronics
Series DeepGATE™, STripFET™ VI
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package H2Pak-2
Family Name STH260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STH260N6F62, 497-11217-6-ND, 497-STH260N6F6-2CT, -1138-STH260N6F6-2TR, 497-11217-1-ND, 497-11217-2-ND, 497-STH260N6F6-2DKR, -1138-STH260N6F6-2DKR, -1138-STH260N6F6-2CT, 497-11217-6, 497-11217-1, 497-11217-2, 497-STH260N6F6-2TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898016-STH260N6F6-2
Ultra Librarian 3D Model Ultra Librarian STH260N6F6-2 CAD Model

Description

The STH260N6F6-2 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics. This MOSFET is a part of ST's STripFET F6 series, which is known for its low on-state resistance and high switching performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-state resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved efficiency in applications.
  • High Current Capacity: With a continuous drain current (I<sub>D) of up to 60A, the STH260N6F6-2 can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The fast switching speed of this MOSFET allows for efficient operation at high frequencies, which is beneficial for applications such as switching power supplies and DC-DC converters.
  • Robust Thermal Performance: The device is encapsulated in a PowerFLAT 5x6 package, which provides excellent thermal performance and a compact footprint for space-sensitive designs.
  • 100% Avalanche Tested: Ensuring reliability and robustness, the STH260N6F6-2 is guaranteed to withstand high energy pulses in the avalanche and commutation mode.

Applications

Thanks to its high efficiency and power handling capabilities, the STH260N6F6-2 is well-suited for a variety of applications, including:

  • High-efficiency DC/DC converters
  • Synchronous rectification for SMPS (Switched Mode Power Supplies)
  • Motor control applications
  • Automotive applications and load switches
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to providing high-quality and reliable components. The STH260N6F6-2 is built to meet stringent industry standards, ensuring performance and durability for the most challenging applications. With its advanced technology and robust package design, this MOSFET is a reliable choice for engineers looking to optimize their power designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4519 $53.4228
28+ $3.6528 $102.2784
43+ $3.5387 $152.1641
59+ $3.4245 $202.0455
76+ $3.3104 $251.5904
102+ $2.9679 $302.7258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,939 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess