EN
  • EN
  • DE

STH47N60DM6-2AG

Part No STH47N60DM6-2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description POWER TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Surface Mount H2Pak-2
Manufacturer STMicroelectronics
Series *
Package Reel - TR
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package H2Pak-2
Family Name STH47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 497-STH47N60DM6-2AGTR, 497-STH47N60DM6-2AGCT, 497-STH47N60DM6-2AGDKR, STH47N60DM6-2AG-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935391-STH47N60DM6-2AG
Ultra Librarian 3D Model Ultra Librarian STH47N60DM6-2AG CAD Model

Description

The STH47N60DM6-2AG is a high-performance, N-channel MDmesh DM6 Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the demands of a wide range of high-efficiency applications, including switch-mode power supplies, lighting, welding, and high-frequency converters.

Key Features

  • Advanced Technology: Utilizing the latest MDmesh DM6 technology, this MOSFET offers an excellent R<sub>DS(on) area combined with reduced gate charge and capacitance, ensuring high switching efficiency and lower power losses.
  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 600V, the STH47N60DM6-2AG is suitable for applications that require high voltage operation without compromising on performance.
  • Robust Thermal Performance: The device offers an outstanding maximum junction temperature of 150°C, ensuring reliability and stability even under high thermal conditions.
  • Enhanced Ruggedness: The MOSFET is characterized by high avalanche ruggedness, making it ideal for applications that may experience unexpected voltage spikes.

Applications

The versatility of the STH47N60DM6-2AG makes it a perfect fit for a variety of industrial and consumer applications. Some of the most common uses include:

  • Power supplies for servers, telecom, and industrial systems
  • LED lighting solutions
  • High-performance DC/DC converters
  • Solar inverters and renewable energy systems
  • Electric vehicle charging stations
  • Welding equipment

Package and Quality

The STH47N60DM6-2AG comes in a robust and compact H2PAK-6 package, providing excellent thermal performance and space efficiency for designs with limited PCB space. STMicroelectronics is committed to delivering products that meet the highest standards of quality and performance, and the STH47N60DM6-2AG is no exception. It is RoHS compliant and adheres to ST's rigorous quality management system.

For engineers and designers looking for a high-voltage, high-efficiency, and reliable power MOSFET, the STH47N60DM6-2AG from STMicroelectronics offers an exceptional solution that can drive innovation and performance in a multitude of power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1856 $71.1856
2+ $58.4087 $116.8174
3+ $56.5834 $169.7502
4+ $54.7582 $219.0328
5+ $52.9329 $264.6645
7+ $47.4571 $332.1997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess