EN
  • EN
  • DE

STI15NM60N

Part No STI15NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 14A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 14A (Tc) 125W (Tc) Through Hole I2PAK
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK
Family Name STI15N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898020-STI15NM60N
Ultra Librarian 3D Model Ultra Librarian STI15NM60N CAD Model

Description

The STI15NM60N is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to meet a wide range of high-efficiency power management requirements. This MOSFET is part of the MDmesh™ II series, which is renowned for its excellent on-resistance and switching performance, making it ideal for a variety of power applications, including switch-mode power supplies, lighting, welding, and high-performance drives.

With its advanced technology, the STI15NM60N achieves a very low on-resistance of 0.29 ohm, coupled with a high drain current of 14 A. This combination ensures minimal power loss and heat generation, contributing to higher reliability and longevity of the end application. The device operates at a high voltage of 600 V, providing a robust solution for systems that experience high voltage spikes or require a high breakdown voltage.

The STI15NM60N features include a fast recovery diode, which is beneficial for high-speed switching. This characteristic is particularly valuable in applications such as power factor correction (PFC) circuits, where efficiency is critical. Additionally, the MOSFET's Zener-protected gate helps to withstand voltage spikes and provides enhanced safety during operation.

STMicroelectronics has packaged the STI15NM60N in a TO-220FP package, which is widely used and allows for efficient thermal dissipation. This package is suitable for through-hole mounting, which adds to the ease of integration into various circuit designs. The TO-220FP package also offers a high level of mechanical robustness, ensuring that the MOSFET can withstand the rigors of industrial environments.

In conclusion, the STI15NM60N from STMicroelectronics is a powerful and efficient solution for designers looking to improve the performance of their power management systems. Its combination of low on-resistance, high current capability, and robust voltage handling makes it a versatile component that can enhance the efficiency and reliability of a wide range of electronic products.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess