EN
  • EN
  • DE

STI5N52U

Part No STI5N52U
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 525V 4.4A I2PAK  /  N-Channel 525 V 4.4A (Tc) 70W (Tc) Through Hole I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series UltraFASTmesh™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 525 V
Current - Continuous Drain (Id) @ 25°C 4.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.5Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 16.9 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 529 pF @ 25 V
Power Dissipation (Max) 70W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package I2PAK
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Base Product Number STI5N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-12264,-497-12264
Standard Package 50
Win Source Part Number 1107638-STI5N52U
Ultra Librarian 3D Model Ultra Librarian STI5N52U CAD Model

Description

STI5N52U Power MOSFET by STMicroelectronics

The STI5N52U is a high-performance power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of ST's MDmesh™ V series of power MOSFETs, which leverage the company's state-of-the-art vertical process technology to deliver high levels of performance and reliability.

Key Features

  • Ultra Low On-Resistance: The STI5N52U boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency in high-power applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of up to 525V, this MOSFET is suitable for high voltage applications, providing robust performance under demanding conditions.
  • Fast Switching Speed: Its fast switching characteristics make it an excellent choice for high-frequency power conversion systems, such as switch-mode power supplies (SMPS), lighting applications, and electronic ballasts.
  • Low Gate Charge (Q<sub>g): The device features a low gate charge, which reduces the energy required to charge and discharge the gate, thereby minimizing switching losses.
  • 100% Avalanche Tested: Each unit is guaranteed to be avalanche tested, ensuring reliability and ruggedness against unexpected voltage spikes.

Applications

The STI5N52U is designed to cater to a wide range of applications requiring high efficiency and power density. Its typical applications include:

  • Switch-mode power supplies (SMPS)
  • LED lighting solutions
  • High-efficiency DC-DC converters
  • Power factor correction (PFC) circuits
  • Welding equipment
  • Uninterruptible power supplies (UPS)

Environmental and Quality Certifications

STMicroelectronics is committed to environmental stewardship and quality. The STI5N52U complies with various international standards, including RoHS and REACH, ensuring that it meets the latest environmental regulations. Additionally, ST's commitment to quality is reflected in their adherence to ISO 9001 standards for quality management systems.

Overall, the STI5N52U from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess